AA30
AA30
Active
Description:  DIP-6, 400V / 120MA, SSR RELAY S
Manufacturer:  Bright Toward
Datasheet:   AA30 Datasheet
History Price: $3.7
In Stock: 29000
AA30 Specification
Specification
Part No
AA30
Category
Solid State Relays
Manufacturer
Bright Toward
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
-
Voltage - Load
0 V ~ 400 V
Load Current
120 mA
Termination Style
PC Pin
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
AA30 PDF Datasheet
AA30 Related Parts
AA36
AA36
Bright Toward
SSR RELAY SPST-NO 2.5A 0-60V
AA36
AA36
Comus International
SSR RELAY SPST-NO 2.5A 0-60V
AA36F
AA36F
Comus International
SSR RELAY SPST-NO 2.5A 0-60V
AA36F
AA36F
Bright Toward
SSR RELAY SPST-NO 2.5A 0-60V
AA36F-R1
AA36F-R1
Bright Toward
SSR RELAY SPST-NO 2.5A 0-60V T&R
AA37F
AA37F
Bright Toward
SMD-6, 60V / 550MA, SSR RELAY SP
AA37F-R1
AA37F-R1
Bright Toward
SMD-6, 60V / 550MA, SSR RELAY SP
AA38
AA38
Bright Toward
SSR RELAY SPST-NO 80MA 0-600V
AA30 Compare Parts
  • AA30 vs AA37F-R1
  • AA30 vs AA37F
  • AA30 vs AA36F-R1
  • AA30 vs AA36F
  • AA30 vs AA36F
  • AA30 vs AA36
  • AA30 vs AA36
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested