Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AA30
AA30
Active
Solid State Relays
Description:
DIP-6, 400V / 120MA, SSR RELAY S
Manufacturer:
Bright Toward
Datasheet:
AA30 Datasheet
History Price: $3.7
In Stock: 29000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AA30 vs AA36
Part No
AA30
AA36
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
-
36
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
-
1.37VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
120 mA
2.5 A
Termination Style
PC Pin
PC Pin
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP