Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Traco Power TMV 2-2403SHI
TMV 2-2403SHI
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 3.3V 1.7W
Manufacturer:
Traco Power
Datasheet:
TMV 2-2403SHI Datasheet
History Price: $11.79
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TMV 2-2403SHI Specification
Specification
Part No
TMV 2-2403SHI
Category
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Series
TMV 2HI (2W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
21.6V
Voltage - Input (Max)
26.4V
Voltage - Output 1
3.3V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
500mA
Power (Watts)
1.7 W
Voltage - Isolation
5.2 kV
Applications
ITE (Commercial)
Features
SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.76
Mounting Type
Through Hole
Package / Case
7-SIP Module, 4 Leads
TMV 2-2403SHI PDF Datasheet
TMV 2-2403SHI Datasheet
Click and Download: TMV 2-2403SHI Datasheet
TMV 2-2403SHI Related Parts
TMV 0503SHI
Traco Power
DC DC CONVERTER 3.3V 1W
TMV 0505D
Traco Power
DC DC CONVERTER +/-5V 1W
TMV 0505DEN
Traco Power
DC DC CONVERTER +/-5V 1W
TMV 0505EN
Traco Power
DC DC CONVERTER 5V 1W
TMV 0505S
Traco Power
DC DC CONVERTER 5V 1W
TMV 0505SHI
Traco Power
DC DC CONVERTER 5V 1W
TMV 0509SHI
Traco Power
DC DC CONVERTER 9V 1W
TMV 0512D
Traco Power
DC DC CONVERTER +/-12V 960MW
TMV 0512DEN
Traco Power
DC DC CONVERTER +/-12V 1W
TMV 0512EN
Traco Power
DC DC CONVERTER 12V 1W
TMV 0512S
Traco Power
DC DC CONVERTER 12V 1W
TMV 0512SHI
Traco Power
DC DC CONVERTER 12V 1W
TMV 2-2403SHI Compare Parts
TMV 2-2403SHI vs TMV 2415S
TMV 2-2403SHI vs TMV 2415DHI
TMV 2-2403SHI vs TMV 2415D
TMV 2-2403SHI vs TMV 24159HI
TMV 2-2403SHI vs TMV 2412SHI
TMV 2-2403SHI vs TMV 2412S
TMV 2-2403SHI vs TMV 2412DHI
TMV 2-2403SHI vs TMV 2412D
TMV 2-2403SHI vs TMV 2409SHI
TMV 2-2403SHI vs TMV 2405SHI
TMV 2-2403SHI vs TMV 2405S
TMV 2-2403SHI vs TMV 2405DHI
TMV 2-2403SHI vs TMV 2405D
TMV 2-2403SHI vs TMV 2403SHI
TMV 2-2403SHI vs TMV 2-2415SHI
TMV 2-2403SHI vs TMV 2-2415DHI
TMV 2-2403SHI vs TMV 2-24159HI
TMV 2-2403SHI vs TMV 2-2412SHI
TMV 2-2403SHI vs TMV 2-2412DHI
TMV 2-2403SHI vs TMV 2-2409SHI
TMV 2-2403SHI vs TMV 2-2409DHI
TMV 2-2403SHI vs TMV 2-2405SHI
TMV 2-2403SHI vs TMV 2-2405DHI
TMV 2-2403SHI vs TMV 2-1515SHI
TMV 2-2403SHI vs TMV 2-1515DHI
TMV 2-2403SHI vs TMV 2-1512SHI
TMV 2-2403SHI vs TMV 2-1512DHI
TMV 2-2403SHI vs TMV 2-1509SHI
TMV 2-2403SHI vs TMV 2-1509DHI
TMV 2-2403SHI vs TMV 2-1505SHI
TMV 2-2403SHI vs TMV 2-1505DHI
TMV 2-2403SHI vs TMV 2-1503SHI
TMV 2-2403SHI vs TMV 2-1215SHI
TMV 2-2403SHI vs TMV 2-1215DHI
TMV 2-2403SHI vs TMV 2-1212SHI
TMV 2-2403SHI vs TMV 2-1212DHI
TMV 2-2403SHI vs TMV 2-1209SHI
TMV 2-2403SHI vs TMV 2-1209DHI
TMV 2-2403SHI vs TMV 2-1205SHI
TMV 2-2403SHI vs TMV 2-1205DHI
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement