TMV 0512S
TMV 0512S
Active
Description:  DC DC CONVERTER 12V 1W
Manufacturer:  Traco Power
Datasheet:   TMV 0512S Datasheet
History Price: $6.12
In Stock: 1100
TMV 0512S Specification
Specification
Part No
TMV 0512S
Category
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Series
TMV (1W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
5V
Voltage - Input (Max)
5.5V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
84mA
Power (Watts)
1 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial)
Features
SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.77
Mounting Type
Through Hole
Package / Case
7-SIP Module, 4 Leads
TMV 0512S PDF Datasheet
TMV 0512S Related Parts
TMV 0503SHI
TMV 0503SHI
Traco Power
DC DC CONVERTER 3.3V 1W
TMV 0505D
TMV 0505D
Traco Power
DC DC CONVERTER +/-5V 1W
TMV 0505DEN
TMV 0505DEN
Traco Power
DC DC CONVERTER +/-5V 1W
TMV 0505EN
TMV 0505EN
Traco Power
DC DC CONVERTER 5V 1W
TMV 0505S
TMV 0505S
Traco Power
DC DC CONVERTER 5V 1W
TMV 0505SHI
TMV 0505SHI
Traco Power
DC DC CONVERTER 5V 1W
TMV 0509SHI
TMV 0509SHI
Traco Power
DC DC CONVERTER 9V 1W
TMV 0512D
TMV 0512D
Traco Power
DC DC CONVERTER +/-12V 960MW
TMV 0512DEN
TMV 0512DEN
Traco Power
DC DC CONVERTER +/-12V 1W
TMV 0512EN
TMV 0512EN
Traco Power
DC DC CONVERTER 12V 1W
TMV 0512SHI
TMV 0512SHI
Traco Power
DC DC CONVERTER 12V 1W
TMV 05159HI
TMV 05159HI
Traco Power
DC DC CONVERTER 15V -9V 990MW
TMV 0512S Compare Parts
  • TMV 0512S vs TMV 2415S
  • TMV 0512S vs TMV 2415DHI
  • TMV 0512S vs TMV 2415D
  • TMV 0512S vs TMV 24159HI
  • TMV 0512S vs TMV 2412SHI
  • TMV 0512S vs TMV 2412S
  • TMV 0512S vs TMV 2412DHI
  • TMV 0512S vs TMV 2412D
  • TMV 0512S vs TMV 2409SHI
  • TMV 0512S vs TMV 2405SHI
  • TMV 0512S vs TMV 2405S
  • TMV 0512S vs TMV 2405DHI
  • TMV 0512S vs TMV 2405D
  • TMV 0512S vs TMV 2403SHI
  • TMV 0512S vs TMV 2-2415SHI
  • TMV 0512S vs TMV 2-2415DHI
  • TMV 0512S vs TMV 2-24159HI
  • TMV 0512S vs TMV 2-2412SHI
  • TMV 0512S vs TMV 2-2412DHI
  • TMV 0512S vs TMV 2-2409SHI
  • TMV 0512S vs TMV 2-2409DHI
  • TMV 0512S vs TMV 2-2405SHI
  • TMV 0512S vs TMV 2-2405DHI
  • TMV 0512S vs TMV 2-2403SHI
  • TMV 0512S vs TMV 2-1515SHI
  • TMV 0512S vs TMV 2-1515DHI
  • TMV 0512S vs TMV 2-1512SHI
  • TMV 0512S vs TMV 2-1512DHI
  • TMV 0512S vs TMV 2-1509SHI
  • TMV 0512S vs TMV 2-1509DHI
  • TMV 0512S vs TMV 2-1505SHI
  • TMV 0512S vs TMV 2-1505DHI
  • TMV 0512S vs TMV 2-1503SHI
  • TMV 0512S vs TMV 2-1215SHI
  • TMV 0512S vs TMV 2-1215DHI
  • TMV 0512S vs TMV 2-1212SHI
  • TMV 0512S vs TMV 2-1212DHI
  • TMV 0512S vs TMV 2-1209SHI
  • TMV 0512S vs TMV 2-1209DHI
  • TMV 0512S vs TMV 2-1205SHI
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!