Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Traco Power TMR 9-2411WI
TMR 9-2411WI
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 8W
Manufacturer:
Traco Power
Datasheet:
TMR 9-2411WI Datasheet
History Price: $42.98
In Stock: 9500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TMR 9-2411WI Specification
Specification
Part No
TMR 9-2411WI
Category
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Series
TMR 9WI (9W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
1.6A
Power (Watts)
8 W
Voltage - Isolation
1.6 kV
Applications
ITE (Commercial)
Features
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.85
Mounting Type
Through Hole
Package / Case
8-SIP Module, 6 Leads
TMR 9-2411WI PDF Datasheet
TMR 9-2411WI Datasheet
Click and Download: TMR 9-2411WI Datasheet
TMR 9-2411WI Related Parts
TMR 0510
Traco Power
DC DC CONVERTER 3.3V 1.7W
TMR 0511
Traco Power
DC DC CONVERTER 5V 2W
TMR 0512
Traco Power
DC DC CONVERTER 12V 2W
TMR 0521
Traco Power
DC DC CONVERTER +/-5V 2W
TMR 0522
Traco Power
DC DC CONVERTER +/-12V 2W
TMR 0523
Traco Power
DC DC CONVERTER +/-15V 2W
TMR 1-0511
Traco Power
DC DC CONVERTER 5V 1W
TMR 1-0511SM
Traco Power
DC DC CONVERTER 5V 1W
TMR 1-0512
Traco Power
DC DC CONVERTER 12V 1W
TMR 1-0512SM
Traco Power
DC DC CONVERTER 12V 1W
TMR 1-0513
Traco Power
DC DC CONVERTER 15V 1W
TMR 1-0515
Traco Power
DC DC CONVERTER 24V 1W
TMR 9-2411WI Compare Parts
TMR 9-2411WI vs TMR 9-4819WI
TMR 9-2411WI vs TMR 9-4815WI
TMR 9-2411WI vs TMR 9-4815
TMR 9-2411WI vs TMR 9-4813WI
TMR 9-2411WI vs TMR 9-4812WI
TMR 9-2411WI vs TMR 9-4812
TMR 9-2411WI vs TMR 9-4811WI
TMR 9-2411WI vs TMR 9-4811
TMR 9-2411WI vs TMR 9-4810WI
TMR 9-2411WI vs TMR 9-4810
TMR 9-2411WI vs TMR 9-2423WI
TMR 9-2411WI vs TMR 9-2423
TMR 9-2411WI vs TMR 9-2422WI
TMR 9-2411WI vs TMR 9-2422
TMR 9-2411WI vs TMR 9-2421WI
TMR 9-2411WI vs TMR 9-2421
TMR 9-2411WI vs TMR 9-2419WI
TMR 9-2411WI vs TMR 9-2415WI
TMR 9-2411WI vs TMR 9-2415
TMR 9-2411WI vs TMR 9-2413WI
TMR 9-2411WI vs TMR 9-2413
TMR 9-2411WI vs TMR 9-2412WI
TMR 9-2411WI vs TMR 9-2412
TMR 9-2411WI vs TMR 9-2411
TMR 9-2411WI vs TMR 9-2410WI
TMR 9-2411WI vs TMR 9-2410
TMR 9-2411WI vs TMR 9-1223
TMR 9-2411WI vs TMR 9-1222
TMR 9-2411WI vs TMR 9-1219
TMR 9-2411WI vs TMR 9-1215
TMR 9-2411WI vs TMR 9-1212
TMR 9-2411WI vs TMR 9-1211
TMR 9-2411WI vs TMR 9-1210
TMR 9-2411WI vs TMR 6-7213WIR
TMR 9-2411WI vs TMR 6-4823
TMR 9-2411WI vs TMR 6-4822
TMR 9-2411WI vs TMR 6-4821
TMR 9-2411WI vs TMR 6-4819WI
TMR 9-2411WI vs TMR 6-4819
TMR 9-2411WI vs TMR 6-4815WI
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok