TMR 9-2411WI
TMR 9-2411WI
Active
Description:  DC DC CONVERTER 5V 8W
Manufacturer:  Traco Power
History Price: $42.98
In Stock: 26175
TMR 9-2411WI vs TMR 6-4819WI
Manufacturer
Series
TMR 9WI (9W)
TMR 6WI (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
9V
18V
Voltage - Input (Max)
36V
75V
Voltage - Output 1
5V
9V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
1.6A
666mA
Power (Watts)
8 W
6 W
Voltage - Isolation
1.6 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 71℃
Efficiency
0.85
0.85
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 6 Leads
8-SIP Module, 7 Leads