Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda RGA4W250W010A-001
RGA4W250W010A-001
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 3.3-40V 250W
Manufacturer:
TDK-Lambda
Datasheet:
RGA4W250W010A-001 Datasheet
History Price: $57.37
In Stock: 2600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RGA4W250W010A-001 Specification
Specification
Part No
RGA4W250W010A-001
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
RGA (250W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
53V
Voltage - Output 1
3.3 ~ 40V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
10A
Current - Output (Max)
400 W
Power (Watts)
ITE (Commercial)
Voltage - Isolation
Adjustable Output, Remote On/Off, Remote Sense
Applications
-40℃ ~ 110℃
Features
0.975
Operating Temperature
Through Hole
Efficiency
Sixteenth Brick
Mounting Type
1.40" L x 1.40" W x 0.51" H (35.6mm x 35.6mm x 13.0mm)
Package / Case
-
RGA4W250W010A-001 PDF Datasheet
RGA4W250W010A-001 Datasheet
Click and Download: RGA4W250W010A-001 Datasheet
RGA4W250W010A-001 Related Parts
RGA24250W014A-001
TDK-Lambda
DC DC CONVERTER 3.3-24V 250W
RGA24250W014A-001
TDK-Lambda
DC DC CONVERTER 3.3-24V 250W
RGA24250W014A-003
TDK-Lambda
DC DC CONVERTER 3.3-24V 250W
RGA24250W014A-003
TDK-Lambda
DC DC CONVERTER 3.3-24V 250W
RGA4W250W010A-003
TDK-Lambda
DC DC CONVERTER 3.3-40V 250W
RGA4W250W010A-003
TDK-Lambda
DC DC CONVERTER 3.3-40V 250W
RGA4W250W020A-001
TDK-Lambda
DC DC CONVERTER 3.3-15V 250W
RGA4W250W020A-001
TDK-Lambda
DC DC CONVERTER 3.3-15V 250W
RGA4W250W020A-003
TDK-Lambda
DC DC CONVERTER 3.3-15V 250W
RGA4W250W020A-003
TDK-Lambda
DC DC CONVERTER 3.3-15V 250W
RGA4W250W010A-001 Compare Parts
RGA4W250W010A-001 vs RGA4W250W020A-003
RGA4W250W010A-001 vs RGA4W250W020A-001
RGA4W250W010A-001 vs RGA4W250W020A-001
RGA4W250W010A-001 vs RGA4W250W010A-003
RGA4W250W010A-001 vs RGA4W250W010A-003
RGA4W250W010A-001 vs RGA24250W014A-003
RGA4W250W010A-001 vs RGA24250W014A-003
RGA4W250W010A-001 vs RGA24250W014A-001
RGA4W250W010A-001 vs RGA24250W014A-001
Customer Reviews
4.95 out of 5.00 stars from 82 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.