RGA24250W014A-001
RGA24250W014A-001
Active
Description:  DC DC CONVERTER 3.3-24V 250W
Manufacturer:  TDK-Lambda
History Price: $57.37
In Stock: 28200
RGA24250W014A-001 Specification
Specification
Part No
RGA24250W014A-001
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
RGA (250W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
40V
Voltage - Output 1
3.3 ~ 24V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
14A
Current - Output (Max)
336 W
Power (Watts)
ITE (Commercial)
Voltage - Isolation
Adjustable Output, Remote On/Off, Remote Sense
Applications
-40℃ ~ 110℃
Features
0.98
Operating Temperature
Through Hole
Efficiency
Sixteenth Brick
Mounting Type
1.40" L x 1.40" W x 0.51" H (35.6mm x 35.6mm x 13.0mm)
Package / Case
-
RGA24250W014A-001 PDF Datasheet
RGA24250W014A-001 Related Parts
RGA24250W014A-003
RGA24250W014A-003
TDK-Lambda
DC DC CONVERTER 3.3-24V 250W
RGA24250W014A-003
RGA24250W014A-003
TDK-Lambda
DC DC CONVERTER 3.3-24V 250W
RGA4W250W010A-001
RGA4W250W010A-001
TDK-Lambda
DC DC CONVERTER 3.3-40V 250W
RGA4W250W010A-001
RGA4W250W010A-001
TDK-Lambda
DC DC CONVERTER 3.3-40V 250W
RGA4W250W010A-003
RGA4W250W010A-003
TDK-Lambda
DC DC CONVERTER 3.3-40V 250W
RGA4W250W010A-003
RGA4W250W010A-003
TDK-Lambda
DC DC CONVERTER 3.3-40V 250W
RGA4W250W020A-001
RGA4W250W020A-001
TDK-Lambda
DC DC CONVERTER 3.3-15V 250W
RGA4W250W020A-001
RGA4W250W020A-001
TDK-Lambda
DC DC CONVERTER 3.3-15V 250W
RGA4W250W020A-003
RGA4W250W020A-003
TDK-Lambda
DC DC CONVERTER 3.3-15V 250W
RGA4W250W020A-003
RGA4W250W020A-003
TDK-Lambda
DC DC CONVERTER 3.3-15V 250W
RGA24250W014A-001 Compare Parts
  • RGA24250W014A-001 vs RGA4W250W020A-003
  • RGA24250W014A-001 vs RGA4W250W020A-001
  • RGA24250W014A-001 vs RGA4W250W020A-001
  • RGA24250W014A-001 vs RGA4W250W010A-003
  • RGA24250W014A-001 vs RGA4W250W010A-003
  • RGA24250W014A-001 vs RGA4W250W010A-001
  • RGA24250W014A-001 vs RGA4W250W010A-001
  • RGA24250W014A-001 vs RGA24250W014A-003
  • RGA24250W014A-001 vs RGA24250W014A-003
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads