PXB15-24D05/NT
PXB15-24D05/NT
Obsolete
Description:  DC DC CONVERTER +/-5V 15W
Manufacturer:  TDK-Lambda
History Price: Obsolete
In Stock: 22200
PXB15-24D05/NT Specification
Specification
Part No
PXB15-24D05/NT
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PXB (15W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-5V
Voltage - Output 3
-
Voltage - Output 4
1.5A, 1.5A
Current - Output (Max)
15 W
Power (Watts)
ITE (Commercial)
Voltage - Isolation
Remote On/Off
Applications
-40℃ ~ 85℃ (With Derating)
Features
0.85
Operating Temperature
Through Hole
Efficiency
6-DIP Module
Mounting Type
1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Package / Case
Enable, Active Low
PXB15-24D05/NT PDF Datasheet
PXB15-24D05/NT Related Parts
PXB15-12D05/N
PXB15-12D05/N
TDK-Lambda
DC DC CONVERTER +/-5V 15W
PXB15-12D12/N
PXB15-12D12/N
TDK-Lambda
DC DC CONVERTER +/-12V 15W
PXB15-12D15/N
PXB15-12D15/N
TDK-Lambda
DC DC CONVERTER +/-15V 15W
PXB15-12S05/NT
PXB15-12S05/NT
TDK-Lambda
DC DC CONVERTER 5V 15W
PXB15-12S12/NT
PXB15-12S12/NT
TDK-Lambda
DC DC CONVERTER 12V 15W
PXB15-12S15/NT
PXB15-12S15/NT
TDK-Lambda
DC DC CONVERTER 15V 15W
PXB15-12S3P3/NT
PXB15-12S3P3/NT
TDK-Lambda
DC DC CONVERTER 3.3V 15W
PXB15-24D05/N
PXB15-24D05/N
TDK-Lambda
DC DC CONVERTER +/-5V 15W
PXB15-24D12/N
PXB15-24D12/N
TDK-Lambda
DC DC CONVERTER +/-12V 15W
PXB15-24D15/N
PXB15-24D15/N
TDK-Lambda
DC DC CONVERTER +/-15V 15W
PXB15-24S05/NT
PXB15-24S05/NT
TDK-Lambda
DC DC CONVERTER 5V 15W
PXB15-24S12/NT
PXB15-24S12/NT
TDK-Lambda
DC DC CONVERTER 12V 15W
PXB15-24D05/NT Compare Parts
  • PXB15-24D05/NT vs PXB15-48WS15/NT
  • PXB15-24D05/NT vs PXB15-48WS12/NT
  • PXB15-24D05/NT vs PXB15-48WS05/NT
  • PXB15-24D05/NT vs PXB15-48WD15/N
  • PXB15-24D05/NT vs PXB15-48WD12/N
  • PXB15-24D05/NT vs PXB15-48WD05/N
  • PXB15-24D05/NT vs PXB15-48S3P3/NT
  • PXB15-24D05/NT vs PXB15-48S15/NT
  • PXB15-24D05/NT vs PXB15-48S12/NT
  • PXB15-24D05/NT vs PXB15-48S05/NT
  • PXB15-24D05/NT vs PXB15-48D15/N
  • PXB15-24D05/NT vs PXB15-48D12/N
  • PXB15-24D05/NT vs PXB15-48D05/N
  • PXB15-24D05/NT vs PXB15-24WS3P3/NT
  • PXB15-24D05/NT vs PXB15-24WS15/NT
  • PXB15-24D05/NT vs PXB15-24WS12/NT
  • PXB15-24D05/NT vs PXB15-24WS05/NT
  • PXB15-24D05/NT vs PXB15-24WD15/N
  • PXB15-24D05/NT vs PXB15-24WD12/N
  • PXB15-24D05/NT vs PXB15-24WD05/N
  • PXB15-24D05/NT vs PXB15-24S3P3/NT
  • PXB15-24D05/NT vs PXB15-24S15/NT
  • PXB15-24D05/NT vs PXB15-24S12/NT
  • PXB15-24D05/NT vs PXB15-24S05/NT
  • PXB15-24D05/NT vs PXB15-24D15/N
  • PXB15-24D05/NT vs PXB15-24D12/N
  • PXB15-24D05/NT vs PXB15-24D05/N
  • PXB15-24D05/NT vs PXB15-12S3P3/NT
  • PXB15-24D05/NT vs PXB15-12S15/NT
  • PXB15-24D05/NT vs PXB15-12S12/NT
  • PXB15-24D05/NT vs PXB15-12S05/NT
  • PXB15-24D05/NT vs PXB15-12D15/N
  • PXB15-24D05/NT vs PXB15-12D12/N
  • PXB15-24D05/NT vs PXB15-12D05/N
  • PXB15-24D05/NT vs PXB15-48WD15/NT
  • PXB15-24D05/NT vs PXB15-48WD12/NT
  • PXB15-24D05/NT vs PXB15-48WD05/NT
  • PXB15-24D05/NT vs PXB15-48D15/NT
  • PXB15-24D05/NT vs PXB15-48D12/NT
  • PXB15-24D05/NT vs PXB15-48D05/NT
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.