Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PXB15-12S15/NT
PXB15-12S15/NT
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 15V 15W
Manufacturer:
TDK-Lambda
Datasheet:
PXB15-12S15/NT Datasheet
History Price: $62.16
In Stock: 28900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PXB15-12S15/NT Specification
Specification
Part No
PXB15-12S15/NT
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PXB (15W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
18V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1A
Current - Output (Max)
15 W
Power (Watts)
ITE (Commercial)
Voltage - Isolation
Remote On/Off, OCP, OVP, SCP
Applications
-40℃ ~ 85℃
Features
0.87
Operating Temperature
Through Hole
Efficiency
6-DIP Module
Mounting Type
1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Package / Case
Enable, Active Low
PXB15-12S15/NT PDF Datasheet
PXB15-12S15/NT Datasheet
Click and Download: PXB15-12S15/NT Datasheet
PXB15-12S15/NT Related Parts
PXB15-12D05/N
TDK-Lambda
DC DC CONVERTER +/-5V 15W
PXB15-12D12/N
TDK-Lambda
DC DC CONVERTER +/-12V 15W
PXB15-12D15/N
TDK-Lambda
DC DC CONVERTER +/-15V 15W
PXB15-12S05/NT
TDK-Lambda
DC DC CONVERTER 5V 15W
PXB15-12S12/NT
TDK-Lambda
DC DC CONVERTER 12V 15W
PXB15-12S3P3/NT
TDK-Lambda
DC DC CONVERTER 3.3V 15W
PXB15-24D05/N
TDK-Lambda
DC DC CONVERTER +/-5V 15W
PXB15-24D12/N
TDK-Lambda
DC DC CONVERTER +/-12V 15W
PXB15-24D15/N
TDK-Lambda
DC DC CONVERTER +/-15V 15W
PXB15-24S05/NT
TDK-Lambda
DC DC CONVERTER 5V 15W
PXB15-24S12/NT
TDK-Lambda
DC DC CONVERTER 12V 15W
PXB15-24S15/NT
TDK-Lambda
DC DC CONVERTER 15V 15W
PXB15-12S15/NT Compare Parts
PXB15-12S15/NT vs PXB15-48WS15/NT
PXB15-12S15/NT vs PXB15-48WS12/NT
PXB15-12S15/NT vs PXB15-48WS05/NT
PXB15-12S15/NT vs PXB15-48WD15/N
PXB15-12S15/NT vs PXB15-48WD12/N
PXB15-12S15/NT vs PXB15-48WD05/N
PXB15-12S15/NT vs PXB15-48S3P3/NT
PXB15-12S15/NT vs PXB15-48S15/NT
PXB15-12S15/NT vs PXB15-48S12/NT
PXB15-12S15/NT vs PXB15-48S05/NT
PXB15-12S15/NT vs PXB15-48D15/N
PXB15-12S15/NT vs PXB15-48D12/N
PXB15-12S15/NT vs PXB15-48D05/N
PXB15-12S15/NT vs PXB15-24WS3P3/NT
PXB15-12S15/NT vs PXB15-24WS15/NT
PXB15-12S15/NT vs PXB15-24WS12/NT
PXB15-12S15/NT vs PXB15-24WS05/NT
PXB15-12S15/NT vs PXB15-24WD15/N
PXB15-12S15/NT vs PXB15-24WD12/N
PXB15-12S15/NT vs PXB15-24WD05/N
PXB15-12S15/NT vs PXB15-24S3P3/NT
PXB15-12S15/NT vs PXB15-24S15/NT
PXB15-12S15/NT vs PXB15-24S12/NT
PXB15-12S15/NT vs PXB15-24S05/NT
PXB15-12S15/NT vs PXB15-24D15/N
PXB15-12S15/NT vs PXB15-24D12/N
PXB15-12S15/NT vs PXB15-24D05/N
PXB15-12S15/NT vs PXB15-12S3P3/NT
PXB15-12S15/NT vs PXB15-12S12/NT
PXB15-12S15/NT vs PXB15-12S05/NT
PXB15-12S15/NT vs PXB15-12D15/N
PXB15-12S15/NT vs PXB15-12D12/N
PXB15-12S15/NT vs PXB15-12D05/N
PXB15-12S15/NT vs PXB15-48WD15/NT
PXB15-12S15/NT vs PXB15-48WD12/NT
PXB15-12S15/NT vs PXB15-48WD05/NT
PXB15-12S15/NT vs PXB15-48D15/NT
PXB15-12S15/NT vs PXB15-48D12/NT
PXB15-12S15/NT vs PXB15-48D05/NT
PXB15-12S15/NT vs PXB15-24WD15/NT
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent