☰
PT500-66
PT500-66
Obsolete
Description:  DC DC CONVERTER 66V 528W
Manufacturer:  TDK-Lambda
Datasheet:   PT500-66 Datasheet
History Price: Obsolete
In Stock: 36160
PT500-66 Specification
Specification
Part No
PT500-66
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PT (500W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
352.8V
Voltage - Input (Max)
367.2V
Voltage - Output 1
66V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
8A
Current - Output (Max)
528 W
Power (Watts)
3 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP
Features
-20℃ ~ 85℃ (With Derating)
Operating Temperature
0.93
Efficiency
Through Hole
Mounting Type
8-DIP Module
Package / Case
5.75" L x 3.39" W x 0.50" H (146.0mm x 86.0mm x 12.7mm)
PT500-66 Related Parts
PT5021C
PT5021C
Texas Instruments
DC DC CONVERTER -3.3V 1A
PT5021J
PT5021J
Texas Instruments
DC DC CONVERTER -3.3V
PT5021N
PT5021N
Texas Instruments
DC DC CONVERTER -3.3V 1A
PT5022A
PT5022A
Texas Instruments
DC DC CONVERTER -5V
PT5022C
PT5022C
Texas Instruments
DC DC CONVERTER -5V
PT5022CT
PT5022CT
Texas Instruments
DC DC CONVERTER -5V
PT5022H
PT5022H
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022L
PT5022L
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022M
PT5022M
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022N
PT5022N
Texas Instruments
DC DC CONVERTER -5V 1A
PT5023A
PT5023A
Texas Instruments
DC DC CONVERTER -9V .6A
PT5023C
PT5023C
Texas Instruments
DC DC CONVERTER -9V 0.6A
PT500-66 Compare Parts
  • PT500-66 vs PT5827C
  • PT500-66 vs PT5827A
  • PT500-66 vs PT5825N
  • PT500-66 vs PT5824N
  • PT500-66 vs PT5824C
  • PT500-66 vs PT5824A
  • PT500-66 vs PT5822N
  • PT500-66 vs PT5821N
  • PT500-66 vs PT5821A
  • PT500-66 vs PT5815C
  • PT500-66 vs PT5814A
  • PT500-66 vs PT5813C
  • PT500-66 vs PT5806N
  • PT500-66 vs PT5806A
  • PT500-66 vs PT5805N
  • PT500-66 vs PT5804N
  • PT500-66 vs PT5804C
  • PT500-66 vs PT5803N
  • PT500-66 vs PT5802N
  • PT500-66 vs PT5801N
  • PT500-66 vs PT5801C
  • PT500-66 vs PT5545N
  • PT500-66 vs PT5544C
  • PT500-66 vs PT5544A
  • PT500-66 vs PT5541N
  • PT500-66 vs PT5541C
  • PT500-66 vs PT5541A
  • PT500-66 vs PT5527A
  • PT500-66 vs PT5526N
  • PT500-66 vs PT5526A
  • PT500-66 vs PT5525C
  • PT500-66 vs PT5524C
  • PT500-66 vs PT5524A
  • PT500-66 vs PT5523C
  • PT500-66 vs PT5523A
  • PT500-66 vs PT5522N
  • PT500-66 vs PT5522C
  • PT500-66 vs PT5521C
  • PT500-66 vs PT5521A
  • PT500-66 vs PT5507C
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)