PT5023A
PT5023A
Obsolete
Description:  DC DC CONVERTER -9V .6A
Manufacturer:  Texas Instruments
Datasheet:   PT5023A Datasheet
History Price: $11.09
In Stock: 49800
PT5023A Specification
Specification
Part No
PT5023A
Category
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Series
PT5020
Packaging
Tray,Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
4.75V
Voltage - Input (Max)
7V
Voltage - Output 1
-9V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
600mA
Current - Output (Max)
-
Power (Watts)
-
Voltage - Isolation
ITE (Commercial)
Applications
-
Features
-20℃ ~ 85℃
Operating Temperature
0.75
Efficiency
Through Hole, Right Angle
Mounting Type
3-SIP Module
Package / Case
-
PT5023A PDF Datasheet
PT5023A Related Parts
PT5021C
PT5021C
Texas Instruments
DC DC CONVERTER -3.3V 1A
PT5021J
PT5021J
Texas Instruments
DC DC CONVERTER -3.3V
PT5021N
PT5021N
Texas Instruments
DC DC CONVERTER -3.3V 1A
PT5022A
PT5022A
Texas Instruments
DC DC CONVERTER -5V
PT5022C
PT5022C
Texas Instruments
DC DC CONVERTER -5V
PT5022CT
PT5022CT
Texas Instruments
DC DC CONVERTER -5V
PT5022H
PT5022H
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022L
PT5022L
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022M
PT5022M
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022N
PT5022N
Texas Instruments
DC DC CONVERTER -5V 1A
PT5023C
PT5023C
Texas Instruments
DC DC CONVERTER -9V 0.6A
PT5023N
PT5023N
Texas Instruments
DC DC CONVERTER -9V .6A
PT5023A Compare Parts
  • PT5023A vs PT5827C
  • PT5023A vs PT5827A
  • PT5023A vs PT5825N
  • PT5023A vs PT5824N
  • PT5023A vs PT5824C
  • PT5023A vs PT5824A
  • PT5023A vs PT5822N
  • PT5023A vs PT5821N
  • PT5023A vs PT5821A
  • PT5023A vs PT5815C
  • PT5023A vs PT5814A
  • PT5023A vs PT5813C
  • PT5023A vs PT5806N
  • PT5023A vs PT5806A
  • PT5023A vs PT5805N
  • PT5023A vs PT5804N
  • PT5023A vs PT5804C
  • PT5023A vs PT5803N
  • PT5023A vs PT5802N
  • PT5023A vs PT5801N
  • PT5023A vs PT5801C
  • PT5023A vs PT5545N
  • PT5023A vs PT5544C
  • PT5023A vs PT5544A
  • PT5023A vs PT5541N
  • PT5023A vs PT5541C
  • PT5023A vs PT5541A
  • PT5023A vs PT5527A
  • PT5023A vs PT5526N
  • PT5023A vs PT5526A
  • PT5023A vs PT5525C
  • PT5023A vs PT5524C
  • PT5023A vs PT5524A
  • PT5023A vs PT5523C
  • PT5023A vs PT5523A
  • PT5023A vs PT5522N
  • PT5023A vs PT5522C
  • PT5023A vs PT5521C
  • PT5023A vs PT5521A
  • PT5023A vs PT5507C
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads