Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PSS6-5-3R3/S
PSS6-5-3R3/S
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 3.3V 4W
Manufacturer:
TDK-Lambda
Datasheet:
PSS6-5-3R3/S Datasheet
History Price: Obsolete
In Stock: 32200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PSS6-5-3R3/S Specification
Specification
Part No
PSS6-5-3R3/S
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PSS (6W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
9V
Voltage - Output 1
3.3V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
1.2A
Power (Watts)
4 W
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP
Features
-40℃ ~ 85℃ (With Derating)
Operating Temperature
0.84
Efficiency
Surface Mount
Mounting Type
6-SMD Module
Package / Case
1.12" L x 0.80" W x 0.31" H (28.4mm x 20.3mm x 8.0mm)
PSS6-5-3R3/S PDF Datasheet
PSS6-5-3R3/S Datasheet
Click and Download: PSS6-5-3R3/S Datasheet
PSS6-5-3R3/S Related Parts
PSS10-12-12
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-12-12/S
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-12-3R3
TDK-Lambda
DC DC CONVERTER 3.3V 7W
PSS10-12-3R3/S
TDK-Lambda
DC DC CONVERTER 3.3V 7W
PSS10-12-5
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-12-5/S
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-24-12
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-24-12/S
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-24-3R3
TDK-Lambda
DC DC CONVERTER 3.3V 8W
PSS10-24-3R3/S
TDK-Lambda
DC DC CONVERTER 3.3V 8W
PSS10-24-5
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-24-5/S
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS6-5-3R3/S Compare Parts
PSS6-5-3R3/S vs PSS6-5-5
PSS6-5-3R3/S vs PSS6-5-3R3
PSS6-5-3R3/S vs PSS6-5-12/S
PSS6-5-3R3/S vs PSS6-5-12
PSS6-5-3R3/S vs PSS6-48-5/S
PSS6-5-3R3/S vs PSS6-48-5
PSS6-5-3R3/S vs PSS6-48-3R3/S
PSS6-5-3R3/S vs PSS6-48-3R3
PSS6-5-3R3/S vs PSS6-48-12/S
PSS6-5-3R3/S vs PSS6-48-12
PSS6-5-3R3/S vs PSS6-24-5/S
PSS6-5-3R3/S vs PSS6-24-5
PSS6-5-3R3/S vs PSS6-24-3R3/S
PSS6-5-3R3/S vs PSS6-24-3R3
PSS6-5-3R3/S vs PSS6-24-12/S
PSS6-5-3R3/S vs PSS6-24-12
PSS6-5-3R3/S vs PSS6-12-5/S
PSS6-5-3R3/S vs PSS6-12-5
PSS6-5-3R3/S vs PSS6-12-3R3/S
PSS6-5-3R3/S vs PSS6-12-3R3
PSS6-5-3R3/S vs PSS6-12-12/S
PSS6-5-3R3/S vs PSS6-12-12
PSS6-5-3R3/S vs PSS3-5-5/S
PSS6-5-3R3/S vs PSS3-5-5
PSS6-5-3R3/S vs PSS3-5-3R3/S
PSS6-5-3R3/S vs PSS3-5-3R3
PSS6-5-3R3/S vs PSS3-5-12/S
PSS6-5-3R3/S vs PSS3-5-12
PSS6-5-3R3/S vs PSS3-48-5/S
PSS6-5-3R3/S vs PSS3-48-5
PSS6-5-3R3/S vs PSS3-48-3R3/S
PSS6-5-3R3/S vs PSS3-48-3R3
PSS6-5-3R3/S vs PSS3-48-12/S
PSS6-5-3R3/S vs PSS3-48-12
PSS6-5-3R3/S vs PSS3-24-5/S
PSS6-5-3R3/S vs PSS3-24-5
PSS6-5-3R3/S vs PSS3-24-3R3/S
PSS6-5-3R3/S vs PSS3-24-3R3
PSS6-5-3R3/S vs PSS3-24-12/S
PSS6-5-3R3/S vs PSS3-24-12
Customer Reviews
4.95 out of 5.00 stars from 78 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.