PSS10-12-5/S
PSS10-12-5/S
Obsolete
Description:  DC DC CONVERTER 5V 10W
Manufacturer:  TDK-Lambda
History Price: Obsolete
In Stock: 45400
PSS10-12-5/S Specification
Specification
Part No
PSS10-12-5/S
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PSS (10W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
18V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
2A
Current - Output (Max)
10 W
Power (Watts)
ITE (Commercial)
Voltage - Isolation
Remote On/Off, OCP
Applications
-40℃ ~ 85℃ (With Derating)
Features
0.84
Operating Temperature
Surface Mount
Efficiency
6-SMD Module
Mounting Type
1.59" L x 0.87" W x 0.31" H (40.4mm x 22.1mm x 8.0mm)
Package / Case
-
PSS10-12-5/S PDF Datasheet
PSS10-12-5/S Related Parts
PSS10-12-12
PSS10-12-12
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-12-12/S
PSS10-12-12/S
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-12-3R3
PSS10-12-3R3
TDK-Lambda
DC DC CONVERTER 3.3V 7W
PSS10-12-3R3/S
PSS10-12-3R3/S
TDK-Lambda
DC DC CONVERTER 3.3V 7W
PSS10-12-5
PSS10-12-5
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-24-12
PSS10-24-12
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-24-12/S
PSS10-24-12/S
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-24-3R3
PSS10-24-3R3
TDK-Lambda
DC DC CONVERTER 3.3V 8W
PSS10-24-3R3/S
PSS10-24-3R3/S
TDK-Lambda
DC DC CONVERTER 3.3V 8W
PSS10-24-5
PSS10-24-5
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-24-5/S
PSS10-24-5/S
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-48-12
PSS10-48-12
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-12-5/S Compare Parts
  • PSS10-12-5/S vs PSS6-5-5
  • PSS10-12-5/S vs PSS6-5-3R3/S
  • PSS10-12-5/S vs PSS6-5-3R3
  • PSS10-12-5/S vs PSS6-5-12/S
  • PSS10-12-5/S vs PSS6-5-12
  • PSS10-12-5/S vs PSS6-48-5/S
  • PSS10-12-5/S vs PSS6-48-5
  • PSS10-12-5/S vs PSS6-48-3R3/S
  • PSS10-12-5/S vs PSS6-48-3R3
  • PSS10-12-5/S vs PSS6-48-12/S
  • PSS10-12-5/S vs PSS6-48-12
  • PSS10-12-5/S vs PSS6-24-5/S
  • PSS10-12-5/S vs PSS6-24-5
  • PSS10-12-5/S vs PSS6-24-3R3/S
  • PSS10-12-5/S vs PSS6-24-3R3
  • PSS10-12-5/S vs PSS6-24-12/S
  • PSS10-12-5/S vs PSS6-24-12
  • PSS10-12-5/S vs PSS6-12-5/S
  • PSS10-12-5/S vs PSS6-12-5
  • PSS10-12-5/S vs PSS6-12-3R3/S
  • PSS10-12-5/S vs PSS6-12-3R3
  • PSS10-12-5/S vs PSS6-12-12/S
  • PSS10-12-5/S vs PSS6-12-12
  • PSS10-12-5/S vs PSS3-5-5/S
  • PSS10-12-5/S vs PSS3-5-5
  • PSS10-12-5/S vs PSS3-5-3R3/S
  • PSS10-12-5/S vs PSS3-5-3R3
  • PSS10-12-5/S vs PSS3-5-12/S
  • PSS10-12-5/S vs PSS3-5-12
  • PSS10-12-5/S vs PSS3-48-5/S
  • PSS10-12-5/S vs PSS3-48-5
  • PSS10-12-5/S vs PSS3-48-3R3/S
  • PSS10-12-5/S vs PSS3-48-3R3
  • PSS10-12-5/S vs PSS3-48-12/S
  • PSS10-12-5/S vs PSS3-48-12
  • PSS10-12-5/S vs PSS3-24-5/S
  • PSS10-12-5/S vs PSS3-24-5
  • PSS10-12-5/S vs PSS3-24-3R3/S
  • PSS10-12-5/S vs PSS3-24-3R3
  • PSS10-12-5/S vs PSS3-24-12/S
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads