☰
PSS3-12-5
PSS3-12-5
Obsolete
Description:  DC DC CONVERTER 5V 3W
Manufacturer:  TDK-Lambda
Datasheet:   PSS3-12-5 Datasheet
History Price: Obsolete
In Stock: 35680
PSS3-12-5 Specification
Specification
Part No
PSS3-12-5
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PSS (3W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
18V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
600mA
Power (Watts)
3 W
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP
Features
-40℃ ~ 85℃ (With Derating)
Operating Temperature
0.84
Efficiency
Through Hole
Mounting Type
6-DIP Module
Package / Case
1.02" L x 0.63" W x 0.31" H (25.9mm x 16.0mm x 8.0mm)
PSS3-12-5 PDF Datasheet
PSS3-12-5 Related Parts
PSS10-12-12
PSS10-12-12
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-12-12/S
PSS10-12-12/S
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-12-3R3
PSS10-12-3R3
TDK-Lambda
DC DC CONVERTER 3.3V 7W
PSS10-12-3R3/S
PSS10-12-3R3/S
TDK-Lambda
DC DC CONVERTER 3.3V 7W
PSS10-12-5
PSS10-12-5
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-12-5/S
PSS10-12-5/S
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-24-12
PSS10-24-12
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-24-12/S
PSS10-24-12/S
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-24-3R3
PSS10-24-3R3
TDK-Lambda
DC DC CONVERTER 3.3V 8W
PSS10-24-3R3/S
PSS10-24-3R3/S
TDK-Lambda
DC DC CONVERTER 3.3V 8W
PSS10-24-5
PSS10-24-5
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-24-5/S
PSS10-24-5/S
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS3-12-5 Compare Parts
  • PSS3-12-5 vs PSS6-5-5
  • PSS3-12-5 vs PSS6-5-3R3/S
  • PSS3-12-5 vs PSS6-5-3R3
  • PSS3-12-5 vs PSS6-5-12/S
  • PSS3-12-5 vs PSS6-5-12
  • PSS3-12-5 vs PSS6-48-5/S
  • PSS3-12-5 vs PSS6-48-5
  • PSS3-12-5 vs PSS6-48-3R3/S
  • PSS3-12-5 vs PSS6-48-3R3
  • PSS3-12-5 vs PSS6-48-12/S
  • PSS3-12-5 vs PSS6-48-12
  • PSS3-12-5 vs PSS6-24-5/S
  • PSS3-12-5 vs PSS6-24-5
  • PSS3-12-5 vs PSS6-24-3R3/S
  • PSS3-12-5 vs PSS6-24-3R3
  • PSS3-12-5 vs PSS6-24-12/S
  • PSS3-12-5 vs PSS6-24-12
  • PSS3-12-5 vs PSS6-12-5/S
  • PSS3-12-5 vs PSS6-12-5
  • PSS3-12-5 vs PSS6-12-3R3/S
  • PSS3-12-5 vs PSS6-12-3R3
  • PSS3-12-5 vs PSS6-12-12/S
  • PSS3-12-5 vs PSS6-12-12
  • PSS3-12-5 vs PSS3-5-5/S
  • PSS3-12-5 vs PSS3-5-5
  • PSS3-12-5 vs PSS3-5-3R3/S
  • PSS3-12-5 vs PSS3-5-3R3
  • PSS3-12-5 vs PSS3-5-12/S
  • PSS3-12-5 vs PSS3-5-12
  • PSS3-12-5 vs PSS3-48-5/S
  • PSS3-12-5 vs PSS3-48-5
  • PSS3-12-5 vs PSS3-48-3R3/S
  • PSS3-12-5 vs PSS3-48-3R3
  • PSS3-12-5 vs PSS3-48-12/S
  • PSS3-12-5 vs PSS3-48-12
  • PSS3-12-5 vs PSS3-24-5/S
  • PSS3-12-5 vs PSS3-24-5
  • PSS3-12-5 vs PSS3-24-3R3/S
  • PSS3-12-5 vs PSS3-24-3R3
  • PSS3-12-5 vs PSS3-24-12/S
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)