KPSA10-15
KPSA10-15
Active
Description:  AC/DC CONVERTER 15V 10W
Manufacturer:  TDK-Lambda
Datasheet:   KPSA10-15 Datasheet
History Price: $27.06
In Stock: 18200
KPSA10-15 Specification
Specification
Part No
KPSA10-15
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
KPSA (10W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Open Frame
Type
1
Number of Outputs
85 ~ 264 VAC
Voltage - Input
15V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
10 W
Applications
ITE (Commercial)
Features
Universal Input
Operating Temperature
0℃ ~ 70℃ (With Derating)
Efficiency
0.75
Mounting Type
Through Hole
Package / Case
4-DIP Module
Size / Dimension
2.40" L x 1.55" W x 0.90" H (61.0mm x 39.4mm x 22.9mm)
Approval Agency
CE, CSA, EN, UL
KPSA10-15 PDF Datasheet
KPSA10-15 Related Parts
KPS10-12
KPS10-12
TDK-Lambda
AC/DC CONVERTER 12V 10W
KPS10-15
KPS10-15
TDK-Lambda
AC/DC CONVERTER 15V 10W
KPS10-24
KPS10-24
TDK-Lambda
AC/DC CONVERTER 24V 10W
KPS10-5
KPS10-5
TDK-Lambda
AC/DC CONVERTER 5V 10W
KPS15-12
KPS15-12
TDK-Lambda
AC/DC CONVERTER 12V 15W
KPS15-15
KPS15-15
TDK-Lambda
AC/DC CONVERTER 15V 15W
KPS15-24
KPS15-24
TDK-Lambda
AC/DC CONVERTER 24V 15W
KPS15-5
KPS15-5
TDK-Lambda
AC/DC CONVERTER 5V 15W
KPS5-12
KPS5-12
TDK-Lambda
AC/DC CONVERTER 12V 5W
KPS5-15
KPS5-15
TDK-Lambda
AC/DC CONVERTER 15V 5W
KPS5-24
KPS5-24
TDK-Lambda
AC/DC CONVERTER 24V 5W
KPS5-3R3
KPS5-3R3
TDK-Lambda
AC/DC CONVERTER 3.3V 5W
KPSA10-15 Compare Parts
  • KPSA10-15 vs KPSA5-3R3
  • KPSA10-15 vs KPSA5-24
  • KPSA10-15 vs KPSA5-15
  • KPSA10-15 vs KPSA5-12
  • KPSA10-15 vs KPSA15-5
  • KPSA10-15 vs KPSA15-3R3
  • KPSA10-15 vs KPSA15-24
  • KPSA10-15 vs KPSA15-15
  • KPSA10-15 vs KPSA15-12
  • KPSA10-15 vs KPSA10-5
  • KPSA10-15 vs KPSA10-3R3
  • KPSA10-15 vs KPSA10-24
  • KPSA10-15 vs KPSA10-12
  • KPSA10-15 vs KPS5-5
  • KPSA10-15 vs KPS5-3R3
  • KPSA10-15 vs KPS5-24
  • KPSA10-15 vs KPS5-15
  • KPSA10-15 vs KPS5-12
  • KPSA10-15 vs KPS15-5
  • KPSA10-15 vs KPS15-24
  • KPSA10-15 vs KPS15-15
  • KPSA10-15 vs KPS15-12
  • KPSA10-15 vs KPS10-5
  • KPSA10-15 vs KPS10-24
  • KPSA10-15 vs KPS10-15
  • KPSA10-15 vs KPS10-12
  • KPSA10-15 vs KPSB6-9-E
  • KPSA10-15 vs KPSB6-9
  • KPSA10-15 vs KPSB6-5-E
  • KPSA10-15 vs KPSB6-5
  • KPSA10-15 vs KPSB6-3R3-E
  • KPSA10-15 vs KPSB6-3R3
  • KPSA10-15 vs KPSB6-24-E
  • KPSA10-15 vs KPSB6-24
  • KPSA10-15 vs KPSB6-15-E
  • KPSA10-15 vs KPSB6-15
  • KPSA10-15 vs KPSB6-12-E
  • KPSA10-15 vs KPSB6-12
  • KPSA10-15 vs KPSB25-5-E
  • KPSA10-15 vs KPSB25-5
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery