Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ TDK-Lambda KPSA10-15
KPSA10-15
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER 15V 10W
Manufacturer:
TDK-Lambda
Datasheet:
KPSA10-15 Datasheet
History Price: $27.06
In Stock: 18200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KPSA10-15 vs KPS10-5
Part No
KPSA10-15
KPS10-5
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
TDK-Lambda
Series
KPSA (10W)
KPS (10W)
Packaging
Bulk
Bulk
Status
Active
Obsolete
Accessory Type
Open Frame
Open Frame
Type
1
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
15V
5V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
2A
Current - Output (Max)
10 W
10 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
0℃ ~ 70℃ (With Derating)
0℃ ~ 70℃ (With Derating)
Efficiency
0.75
0.7
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
2.40" L x 1.55" W x 0.90" H (61.0mm x 39.4mm x 22.9mm)
2.56" L x 1.77" W x 0.91" H (65.0mm x 45.0mm x 23.1mm)
Approval Agency
CE, CSA, EN, UL
CE, CSA, EN, UL