Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ TDK-Lambda KMS40-5
KMS40-5
Not For New Designs
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER 5V 40W
Manufacturer:
TDK-Lambda
Datasheet:
KMS40-5 Datasheet
History Price: $91.84
In Stock: 22910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KMS40-5 Specification
Specification
Part No
KMS40-5
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
KM (40W)
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
90 ~ 264 VAC, 100 ~ 375 VDC
Voltage - Input
5V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
8A
Current - Output (Max)
40 W
Applications
Medical
Features
Universal Input
Operating Temperature
-25℃ ~ 70℃ (With Derating)
Efficiency
0.79
Mounting Type
Through Hole
Package / Case
7-DIP Module, 5 Leads
Size / Dimension
3.50" L x 2.50" W x 1.06" H (89.0mm x 63.5mm x 27.0mm)
Approval Agency
CE, EN, IEC, UL
KMS40-5 PDF Datasheet
KMS40-5 Datasheet
Click and Download: KMS40-5 Datasheet
KMS40-5 Related Parts
KMS15-12
TDK-Lambda
AC/DC CONVERTER 12V 15W
KMS15-15
TDK-Lambda
AC/DC CONVERTER 15V 15W
KMS15-24
TDK-Lambda
AC/DC CONVERTER 24V 15W
KMS15-3P3
TDK-Lambda
AC/DC CONVERTER 3.3V 15W
KMS15-5
TDK-Lambda
AC/DC CONVERTER 5V 15W
KMS15-9
TDK-Lambda
AC/DC CONVERTER 9V 15W
KMS15A-12
TDK-Lambda
AC/DC CONVERTER 12V 15W
KMS15A-15
TDK-Lambda
AC/DC CONVERTER 15V 15W
KMS15A-24
TDK-Lambda
AC/DC CONVERTER 24V 15W
KMS15A-5
TDK-Lambda
AC/DC CONVERTER 5V 15W
KMS15A-9
TDK-Lambda
AC/DC CONVERTER 9V 15W
KMS30A-12
TDK-Lambda
AC/DC CONVERTER 12V 30W
KMS40-5 Compare Parts
KMS40-5 vs KMS60A-5
KMS40-5 vs KMS60A-24
KMS40-5 vs KMS60A-15
KMS40-5 vs KMS60A-12
KMS40-5 vs KMS40-9
KMS40-5 vs KMS40-3P3
KMS40-5 vs KMS40-24
KMS40-5 vs KMS40-15
KMS40-5 vs KMS40-12
KMS40-5 vs KMS30A-5
KMS40-5 vs KMS30A-24
KMS40-5 vs KMS30A-15
KMS40-5 vs KMS30A-12
KMS40-5 vs KMS15A-9
KMS40-5 vs KMS15A-5
KMS40-5 vs KMS15A-24
KMS40-5 vs KMS15A-15
KMS40-5 vs KMS15A-12
KMS40-5 vs KMS15-9
KMS40-5 vs KMS15-5
KMS40-5 vs KMS15-3P3
KMS40-5 vs KMS15-24
KMS40-5 vs KMS15-15
KMS40-5 vs KMS15-12
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great