☰
KMS15A-12
KMS15A-12
Active
Description:  AC/DC CONVERTER 12V 15W
Manufacturer:  TDK-Lambda
Datasheet:   KMS15A-12 Datasheet
History Price: $46.49
In Stock: 21860
KMS15A-12 Specification
Specification
Part No
KMS15A-12
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
KMS-A (15W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
90 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Input
12V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1.25A
Current - Output (Max)
15 W
Applications
ITE (Commercial), Medical
Features
Universal Input
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.84
Mounting Type
Through Hole
Package / Case
4-DIP Module
Size / Dimension
2.07" L x 1.08" W x 0.93" H (52.5mm x 27.4mm x 23.5mm)
Approval Agency
CE, cURus
KMS15A-12 PDF Datasheet
KMS15A-12 Related Parts
KMS15-12
KMS15-12
TDK-Lambda
AC/DC CONVERTER 12V 15W
KMS15-15
KMS15-15
TDK-Lambda
AC/DC CONVERTER 15V 15W
KMS15-24
KMS15-24
TDK-Lambda
AC/DC CONVERTER 24V 15W
KMS15-3P3
KMS15-3P3
TDK-Lambda
AC/DC CONVERTER 3.3V 15W
KMS15-5
KMS15-5
TDK-Lambda
AC/DC CONVERTER 5V 15W
KMS15-9
KMS15-9
TDK-Lambda
AC/DC CONVERTER 9V 15W
KMS15A-15
KMS15A-15
TDK-Lambda
AC/DC CONVERTER 15V 15W
KMS15A-24
KMS15A-24
TDK-Lambda
AC/DC CONVERTER 24V 15W
KMS15A-5
KMS15A-5
TDK-Lambda
AC/DC CONVERTER 5V 15W
KMS15A-9
KMS15A-9
TDK-Lambda
AC/DC CONVERTER 9V 15W
KMS30A-12
KMS30A-12
TDK-Lambda
AC/DC CONVERTER 12V 30W
KMS30A-15
KMS30A-15
TDK-Lambda
AC/DC CONVERTER 15V 30W
KMS15A-12 Compare Parts
  • KMS15A-12 vs KMS60A-5
  • KMS15A-12 vs KMS60A-24
  • KMS15A-12 vs KMS60A-15
  • KMS15A-12 vs KMS60A-12
  • KMS15A-12 vs KMS40-9
  • KMS15A-12 vs KMS40-5
  • KMS15A-12 vs KMS40-3P3
  • KMS15A-12 vs KMS40-24
  • KMS15A-12 vs KMS40-15
  • KMS15A-12 vs KMS40-12
  • KMS15A-12 vs KMS30A-5
  • KMS15A-12 vs KMS30A-24
  • KMS15A-12 vs KMS30A-15
  • KMS15A-12 vs KMS30A-12
  • KMS15A-12 vs KMS15A-9
  • KMS15A-12 vs KMS15A-5
  • KMS15A-12 vs KMS15A-24
  • KMS15A-12 vs KMS15A-15
  • KMS15A-12 vs KMS15-9
  • KMS15A-12 vs KMS15-5
  • KMS15A-12 vs KMS15-3P3
  • KMS15A-12 vs KMS15-24
  • KMS15A-12 vs KMS15-15
  • KMS15A-12 vs KMS15-12
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great