CCK-1212SF
CCK-1212SF
Obsolete
Description:  DC DC CONVERTER 12V 1.5W
Manufacturer:  TDK-Lambda
Datasheet:   CCK-1212SF Datasheet
History Price: Obsolete
In Stock: 48300
CCK-1212SF Specification
Specification
Part No
CCK-1212SF
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CCK (1.5W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
18V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
125mA
Power (Watts)
1.5 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
OCP
Operating Temperature
-20℃ ~ 70℃ (With Derating)
Efficiency
0.75
Mounting Type
Through Hole
Package / Case
6-DIP Module
CCK-1212SF PDF Datasheet
CCK-1212SF Related Parts
CCK-4812SF
CCK-4812SF
TDK Corporation
DC DC CONVERTER 12V 1.5W
CCK-0503SF
CCK-0503SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.32W
CCK-0505SF
CCK-0505SF
TDK-Lambda
DC DC CONVERTER 5V 1.5W
CCK-0512DF
CCK-0512DF
TDK-Lambda
DC DC CONVERTER +/-12V 1.44W
CCK-0512SF
CCK-0512SF
TDK-Lambda
DC DC CONVERTER 12V 1.5W
CCK-1203SF
CCK-1203SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.32W
CCK-1205SF
CCK-1205SF
TDK-Lambda
DC DC CONVERTER 5V 1.5W
CCK-1212DF
CCK-1212DF
TDK-Lambda
DC DC CONVERTER +/-12V 1.44W
CCK-2403SF
CCK-2403SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.32W
CCK-2405SF
CCK-2405SF
TDK-Lambda
DC DC CONVERTER 5V 1.5W
CCK-2412DF
CCK-2412DF
TDK-Lambda
DC DC CONVERTER +/-12V 1.44W
CCK-2412SF
CCK-2412SF
TDK-Lambda
DC DC CONVERTER 12V 1.5W
CCK-1212SF Compare Parts
  • CCK-1212SF vs CCK-4812DF
  • CCK-1212SF vs CCK-4805SF
  • CCK-1212SF vs CCK-4803SF
  • CCK-1212SF vs CCK-2412SF
  • CCK-1212SF vs CCK-2412DF
  • CCK-1212SF vs CCK-2405SF
  • CCK-1212SF vs CCK-2403SF
  • CCK-1212SF vs CCK-1212DF
  • CCK-1212SF vs CCK-1205SF
  • CCK-1212SF vs CCK-1203SF
  • CCK-1212SF vs CCK-0512SF
  • CCK-1212SF vs CCK-0512DF
  • CCK-1212SF vs CCK-0505SF
  • CCK-1212SF vs CCK-0503SF
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4