☰
CCK-1212DF
CCK-1212DF
Obsolete
Description:  DC DC CONVERTER +/-12V 1.44W
Manufacturer:  TDK-Lambda
Datasheet:   CCK-1212DF Datasheet
History Price: Obsolete
In Stock: 37740
CCK-1212DF Specification
Specification
Part No
CCK-1212DF
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CCK (1.5W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
9V
Voltage - Input (Max)
18V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
60mA, 60mA
Power (Watts)
1.44 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
OCP
Operating Temperature
-20℃ ~ 70℃ (With Derating)
Efficiency
0.73
Mounting Type
Through Hole
Package / Case
6-DIP Module
CCK-1212DF PDF Datasheet
CCK-1212DF Related Parts
CCK-4812SF
CCK-4812SF
TDK Corporation
DC DC CONVERTER 12V 1.5W
CCK-0503SF
CCK-0503SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.32W
CCK-0505SF
CCK-0505SF
TDK-Lambda
DC DC CONVERTER 5V 1.5W
CCK-0512DF
CCK-0512DF
TDK-Lambda
DC DC CONVERTER +/-12V 1.44W
CCK-0512SF
CCK-0512SF
TDK-Lambda
DC DC CONVERTER 12V 1.5W
CCK-1203SF
CCK-1203SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.32W
CCK-1205SF
CCK-1205SF
TDK-Lambda
DC DC CONVERTER 5V 1.5W
CCK-1212SF
CCK-1212SF
TDK-Lambda
DC DC CONVERTER 12V 1.5W
CCK-2403SF
CCK-2403SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.32W
CCK-2405SF
CCK-2405SF
TDK-Lambda
DC DC CONVERTER 5V 1.5W
CCK-2412DF
CCK-2412DF
TDK-Lambda
DC DC CONVERTER +/-12V 1.44W
CCK-2412SF
CCK-2412SF
TDK-Lambda
DC DC CONVERTER 12V 1.5W
CCK-1212DF Compare Parts
  • CCK-1212DF vs CCK-4812DF
  • CCK-1212DF vs CCK-4805SF
  • CCK-1212DF vs CCK-4803SF
  • CCK-1212DF vs CCK-2412SF
  • CCK-1212DF vs CCK-2412DF
  • CCK-1212DF vs CCK-2405SF
  • CCK-1212DF vs CCK-2403SF
  • CCK-1212DF vs CCK-1212SF
  • CCK-1212DF vs CCK-1205SF
  • CCK-1212DF vs CCK-1203SF
  • CCK-1212DF vs CCK-0512SF
  • CCK-1212DF vs CCK-0512DF
  • CCK-1212DF vs CCK-0505SF
  • CCK-1212DF vs CCK-0503SF
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much