2565
2565
Active
Description:  DC DC CONVERTER 5V 20W
Manufacturer:  Pololu Corporation
Datasheet:   2565 Datasheet
History Price: $24.95
In Stock: 33200
2565 Specification
Specification
Part No
2565
Category
Board Mount - DC/DC Converters
Manufacturer
Pololu Corporation
Series
U3V50
Packaging
-
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
2.9V
Voltage - Input (Max)
5V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
2.5A
Current - Output (Max)
20 W
Power (Watts)
-
Voltage - Isolation
-
Applications
-
Features
-
Operating Temperature
0.95
Efficiency
Through Hole
Mounting Type
8-DIP Module
Package / Case
1.90" L x 0.60" W x 0.41" H (48.3mm x 15.2mm x 10.4mm)
2565 Related Parts
2560
2560
Pololu Corporation
DC DC CONVERTER 2-5.25V 5.3W
2561
2561
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
2562
2562
Pololu Corporation
DC DC CONVERTER 5V 4.8W
2563
2563
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
2564
2564
Pololu Corporation
DC DC CONVERTER 5V 4.8W
2566
2566
Pololu Corporation
DC DC CONVERTER 6V 24W
2567
2567
Pololu Corporation
DC DC CONVERTER 9V 36W
2568
2568
Pololu Corporation
DC DC CONVERTER 12V 48W
2569
2569
Pololu Corporation
DC DC CONVERTER 24V 96W
2565 Compare Parts
  • 2565 vs 2568
  • 2565 vs 2567
  • 2565 vs 2566
  • 2565 vs 2564
  • 2565 vs 2563
  • 2565 vs 2562
  • 2565 vs 2561
  • 2565 vs 2560
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.