2565
2565
Active
Description:  DC DC CONVERTER 5V 20W
Manufacturer:  Pololu Corporation
Datasheet:   2565 Datasheet
History Price: $24.95
In Stock: 33200
2565 vs 2563
Part No
Series
U3V50
U1V10
Packaging
-
-
Status
Active
Active
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
0.5V
Voltage - Input (Max)
5V
5.5V
Voltage - Output 1
5V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
2.5A
550mA
Current - Output (Max)
20 W
3.2 W
Power (Watts)
-
-
Voltage - Isolation
-
-
Applications
-
-
Features
-
-
Operating Temperature
0.95
0.85
Efficiency
Through Hole
Through Hole
Mounting Type
8-DIP Module
3-SIP Module
Package / Case
1.90" L x 0.60" W x 0.41" H (48.3mm x 15.2mm x 10.4mm)
0.45" L x 0.35" W x 0.10" H (11.4mm x 8.9mm x 2.5mm)