26E45-230
26E45-230
Active
Description:  AC/DC CONVERTER
Manufacturer:  Acopian Power Supplies
Datasheet:   26E45-230 Datasheet
History Price: $276.5
In Stock: 1100
26E45-230 Specification
Specification
Part No
26E45-230
Category
Board Mount - AC/DC Converters
Manufacturer
Acopian Power Supplies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
210 ~ 250 VAC
Voltage - Input
26V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
450mA
Current - Output (Max)
ITE (Commercial)
Applications
Adjustable Output
Features
-20℃ ~ 71℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
5-DIP Module
Package / Case
3.53" L x 2.53" W x 2.06" H (89.7mm x 64.3mm x 52.3mm)
Size / Dimension
CE, cURus
Approval Agency
-
26E45-230 PDF Datasheet
26E45-230 Compare Parts
  • 26E45-230 vs 26E17-230
  • 26E45-230 vs 26E08A-230
  • 26E45-230 vs 26E08A
  • 26E45-230 vs 26E04-230
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you