26E45-230
26E45-230
Active
Description:  AC/DC CONVERTER
Manufacturer:  Acopian Power Supplies
Datasheet:   26E45-230 Datasheet
History Price: $276.5
In Stock: 1100
26E45-230 vs 26E08A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
1
1
Number of Outputs
210 ~ 250 VAC
105 ~ 125 VAC
Voltage - Input
26V
26V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
450mA
80mA
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Applications
Adjustable Output
Adjustable Output
Features
-20℃ ~ 71℃
-20℃ ~ 71℃
Operating Temperature
-
-
Efficiency
Through Hole
Through Hole
Mounting Type
5-DIP Module
5-DIP Module
Package / Case
3.53" L x 2.53" W x 2.06" H (89.7mm x 64.3mm x 52.3mm)
3.53" L x 2.53" W x 1.04" H (89.7mm x 64.3mm x 26.4mm)
Size / Dimension
CE, cURus
CE, cURus
Approval Agency
-
-