☰
YSPA25-64
YSPA25-64
Active
Description:  YANSEN 2.5'' PATA MLC
Manufacturer:  YANSEN
Datasheet:   YSPA25-64 Datasheet
History Price: $68.2
In Stock: 6825
YSPA25-64 Specification
Specification
Part No
YSPA25-64
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
YANSEN
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
Speed - Read
70MB/s
Speed - Write
45MB/s
Voltage - Supply
-
Type
ATA
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
-
YSPA25-64 PDF Datasheet
YSPA25-64 Related Parts
YSPA25-16S
YSPA25-16S
YANSEN
YANSEN 2.5'' PATA SLC
YSPA25-8S
YSPA25-8S
YANSEN
YANSEN 2.5'' PATA SLC
YSPA25-128
YSPA25-128
YANSEN
YANSEN 2.5'' PATA MLC
YSPA25-16
YSPA25-16
YANSEN
YANSEN 2.5'' PATA MLC
YSPA25-256
YSPA25-256
YANSEN
YANSEN 2.5'' PATA MLC
YSPA25-32
YSPA25-32
YANSEN
YANSEN 2.5'' PATA MLC
YSPA25-32S
YSPA25-32S
YANSEN
YANSEN 2.5'' PATA SLC
YSPA25-64S
YSPA25-64S
YANSEN
YANSEN 2.5'' PATA SLC
YSPA25-64 Compare Parts
  • YSPA25-64 vs YSPA25-32S
  • YSPA25-64 vs YSPA25-32
  • YSPA25-64 vs YSPA25-256
  • YSPA25-64 vs YSPA25-16
  • YSPA25-64 vs YSPA25-128
  • YSPA25-64 vs YSPA25-8S
  • YSPA25-64 vs YSPA25-16S
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!