☰
YSMSH-256
YSMSH-256
Active
Description:  YANSEN Half mSATA
Manufacturer:  YANSEN
Datasheet:   YSMSH-256 Datasheet
History Price: $64.47
In Stock: 24110
YSMSH-256 Specification
Specification
Part No
YSMSH-256
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
YANSEN
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
Speed - Read
550MB/s
Speed - Write
500MB/s
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
-
YSMSH-256 PDF Datasheet
YSMSH-256 Description
The YANSEN YSMSH-256 is a high-performance, high-capacity serial memory module designed to meet the needs of various embedded systems, industrial applications, and consumer electronics. This module offers a combination of high storage capacity, fast data transfer rates, and low power consumption, making it suitable for a wide range of applications that require reliable, large-scale storage in a compact form factor.

## Key Features:

* Storage Capacity: The YSMSH-256 offers a 256Mb (32MB) storage capacity, which is ideal for applications requiring medium to large-scale storage. This size is well-suited for firmware storage, data logging, configuration settings, or storing other important system data.

* Interface: The memory module uses a serial interface, which simplifies integration into microcontroller or processor-based systems. The YSMSH-256 typically employs a SPI (Serial Peripheral Interface), which is a standard interface for flash memory and is widely used for embedded applications.

* High-Speed Data Transfer: The device supports high-speed read and write operations, with a maximum clock frequency of 50 MHz in typical use cases, enabling fast data access. This speed is essential for systems requiring quick data retrieval or storage, such as real-time embedded systems or consumer electronics.

* Low Power Consumption: The YSMSH-256 is designed for low-power operation, making it suitable for battery-powered devices or other applications where energy efficiency is a priority. It offers low current consumption during both active and standby modes.

* Endurance: The YSMSH-256 is built for high endurance, with a typical number of 10,000 program/erase cycles per sector. This makes it a reliable choice for applications that involve frequent writing or updating of data.

* Data Retention: The device provides excellent data retention capabilities, with data being reliably stored for up to 20 years under normal conditions. This ensures that critical information remains safe and intact over long periods, even in environments with temperature variations.

* Package Type: The memory module is available in a compact form factor, often packaged as a SOP (Small Outline Package) or LQFP (Low-Profile Quad Flat Package), which makes it easy to integrate into space-constrained designs or devices with limited physical space.

* Operating Voltage: The YSMSH-256 operates within a voltage range of 2.7V to 3.6V, making it compatible with systems using various power supply configurations. The wide voltage range ensures flexibility in different operating environments.

## Electrical Characteristics:

* Voltage Range: 2.7V to 3.6V

* Operating Current:

* Read Mode: 15mA (typical)
* Write Mode: 20mA (typical)
* Standby Mode: 1µA (typical)

* Input/Output Voltage:

* Vih (High Input Voltage): 2.0V (min) for 3.0V operation
* Vil (Low Input Voltage): 0.6V (max)

* Operating Temperature Range: The device is designed to operate in the temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions, from industrial environments to consumer electronics.

## Performance Parameters:

* Read Speed: Up to 50 MHz
* Write Speed: Up to 50 MHz
* Data Retention: 20 years
* Program/Erase Cycles: 10,000 (typical)
* Access Time: 25ns (typical)
* Sector Size: Typically, the module is organized into 64KB sectors, which can be individually erased or programmed.

## Features and Modes:

* SPI Interface: The YSMSH-256 utilizes the SPI interface for communication, making it highly compatible with most microcontrollers, processors, and embedded systems. This interface offers fast data transfer, low pin count, and ease of integration into embedded designs.

* Multiple I/O Modes: The device supports different modes of operation, including Single SPI for simplicity or Dual SPI for faster data transfer. This allows system designers to choose the interface mode that best suits their application's speed and complexity requirements.

* Write Protection: The YSMSH-256 includes support for hardware-based write protection. This feature can be used to protect critical sections of memory from accidental overwriting, ensuring the integrity of important system data.

* Sector-Level Erase: The device supports sector-level erase capabilities, allowing users to erase and reprogram individual sectors without affecting the rest of the memory. This feature enhances the flexibility and efficiency of data management, especially in systems that need to update small sections of memory without disrupting the entire memory bank.

* Low Power Modes: The YSMSH-256 is optimized for low-power operation, offering multiple low-power modes, including standby and deep power-down modes. These modes reduce power consumption during periods of inactivity, making it ideal for battery-powered systems or other energy-efficient applications.

## Security Features:

* Write Protection: As mentioned, the YSMSH-256 includes features to protect certain areas of memory from being written to, which is crucial for safeguarding system firmware or other critical data.

* Protection Pin: A dedicated write-protection pin allows users to physically disable write operations to the memory, further enhancing security against unauthorized access.

## Applications:

The YANSEN YSMSH-256 is designed to meet the needs of a wide range of applications, particularly those requiring reliable and high-performance storage solutions in embedded systems. Some of the most common applications include:

* Embedded Systems: The device is ideal for embedded systems, including industrial controllers, IoT devices, home automation systems, and robotics, where reliable data storage is crucial.

* Firmware Storage: The high capacity and fast read/write speeds make it suitable for storing firmware in consumer electronics, networking devices, and other embedded systems.

* Data Logging: With its ability to endure frequent write cycles and maintain data retention for long periods, the YSMSH-256 is well-suited for data logging applications, including automotive diagnostics, environmental monitoring, and sensor data acquisition systems.

* Consumer Electronics: The module can be used in a variety of consumer electronic devices that require efficient storage, including smartphones, tablets, smart TVs, and wearable devices.

* Industrial Automation: The YSMSH-256 can serve as a memory storage device for industrial equipment requiring fast, reliable, and non-volatile data storage in environments with temperature variations.

* Medical Devices: In medical applications, the YSMSH-256 can store vital data, firmware, or diagnostic information in devices such as diagnostic machines, portable medical devices, and patient monitoring equipment.

## Advantages:

* High Performance: With read and write speeds of up to 50 MHz, the device provides fast access to stored data, which is critical for time-sensitive applications.

* Low Power Consumption: The YSMSH-256 is optimized for low power usage, which is especially beneficial for battery-operated devices or systems with strict power consumption requirements.

* Durability and Reliability: Offering 10,000 program/erase cycles and 20 years of data retention, this memory module is built for long-term reliability, even under demanding conditions.

* Flexibility: The device supports different SPI modes and comes with options for write protection and sector-level erase, allowing users to tailor its functionality to specific needs.

* Compact Size: With its small package size, the YSMSH-256 can easily be integrated into space-constrained designs, making it ideal for compact embedded systems or consumer electronics.

* Wide Operating Range: The device operates over a broad temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.

## Conclusion:

The YANSEN YSMSH-256 is a high-performance, 256Mb serial flash memory solution designed for a wide range of embedded, industrial, and consumer applications. With its fast data transfer speeds, low power consumption, and long-term data retention capabilities, the YSMSH-256 offers a versatile and reliable memory storage solution for modern embedded systems. Whether used for firmware storage, data logging, or as general-purpose memory, the YSMSH-256 delivers performance and durability in a compact, power-efficient package, making it an excellent choice for demanding applications in various industries.
YSMSH-256 Compare Parts
  • YSMSH-256 vs YSMSH-512
  • YSMSH-256 vs YSMSH-1TB
  • YSMSH-256 vs YSMSH-128
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!