Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ YANSEN YSIS1TB-P330
YSIS1TB-P330
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
YANSEN SSD 2.5'' SATA TLC
Manufacturer:
YANSEN
Datasheet:
YSIS1TB-P330 Datasheet
History Price: $105.8
In Stock: 1520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
YSIS1TB-P330 Specification
Specification
Part No
YSIS1TB-P330
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
YANSEN
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
480MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.40mm x 70.00mm x 7.00mm
YSIS1TB-P330 PDF Datasheet
YSIS1TB-P330 Datasheet
Click and Download: YSIS1TB-P330 Datasheet
YSIS1TB-P330 Related Parts
YSIS128-M530
YANSEN
YANSEN SSD 2.5'' SATA TLC
YSIS1TB-M530
YANSEN
YANSEN SSD 2.5'' SATA TLC
YSIS256-M530
YANSEN
YANSEN SSD 2.5'' SATA TLC
YSIS2TB-M530
YANSEN
YANSEN SSD 2.5'' SATA TLC
YSIS512-M530
YANSEN
YANSEN SSD 2.5'' SATA TLC
YSIS064-S320
YANSEN
YANSEN SSD 2.5'' SATA MLC
YSIS128-S320
YANSEN
YANSEN SSD 2.5'' SATA MLC
YSIS256-S320
YANSEN
YANSEN SSD 2.5'' SATA MLC
YSIN128-M430 2242
YANSEN
YANSEN M.2 M.2 NVMe TLC
YSIN1TB-M430 2242
YANSEN
YANSEN M.2 M.2 NVMe TLC
YSIN256-M430 2242
YANSEN
YANSEN M.2 M.2 NVMe TLC
YSIN512-M430 2242
YANSEN
YANSEN M.2 M.2 NVMe TLC
YSIS1TB-P330 Compare Parts
YSIS1TB-P330 vs YSIM2TB-M530
YSIS1TB-P330 vs YSIM256-M530
YSIS1TB-P330 vs YSIM1TB-M530
YSIS1TB-P330 vs YSIM128-M530
YSIS1TB-P330 vs YSIS032-S220
YSIS1TB-P330 vs YSIS016-S220
YSIS1TB-P330 vs YSIT512-M530 2242
YSIS1TB-P330 vs YSIT256-M530 2242
YSIS1TB-P330 vs YSIT1TB-M530 2242
YSIS1TB-P330 vs YSIT128-M530 2242
YSIS1TB-P330 vs YSIT512-M530 2280
YSIS1TB-P330 vs YSIT2TB-M530 2280
YSIS1TB-P330 vs YSIT256-M530 2280
YSIS1TB-P330 vs YSIT1TB-M530 2280
YSIS1TB-P330 vs YSIT128-M530 2280
YSIS1TB-P330 vs YSIT064-P130 2242
YSIS1TB-P330 vs YSIM032-S220
YSIS1TB-P330 vs YSIM016-S220
YSIS1TB-P330 vs YSIS512-P330
YSIS1TB-P330 vs YSIS2TB-P330
YSIS1TB-P330 vs YSIS256-P330
YSIS1TB-P330 vs YSIS128-P330
YSIS1TB-P330 vs YSIM256-S320
YSIS1TB-P330 vs YSIM128-S320
YSIS1TB-P330 vs YSIM064-S320
YSIS1TB-P330 vs YSIS064-P130
YSIS1TB-P330 vs YSIM512-S421
YSIS1TB-P330 vs YSIM256-S421
YSIS1TB-P330 vs YSIM1TB-S421
YSIS1TB-P330 vs YSIM128-S421
YSIS1TB-P330 vs YSIT064-P130 2280
YSIS1TB-P330 vs YSIT032-P130 2280
YSIS1TB-P330 vs YSIM064-P130
YSIS1TB-P330 vs YSIT512-P330 2280
YSIS1TB-P330 vs YSIT2TB-P330 2280
YSIS1TB-P330 vs YSIT256-P330 2280
YSIS1TB-P330 vs YSIT1TB-P330 2280
YSIS1TB-P330 vs YSIT128-P330 2280
YSIS1TB-P330 vs YSIN512-M430 2280
YSIS1TB-P330 vs YSIN2TB-M430 2280
Customer Reviews
4.95 out of 5.00 stars from 185 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described