☰
VRFS221T92TICMTL
VRFS221T92TICMTL
Obsolete
Description:  SSD 1.92TB 2.5" MLC SATAIII 5V
Manufacturer:  Viking Technology
History Price: Obsolete
In Stock: 33665
VRFS221T92TICMTL Specification
Specification
Part No
VRFS221T92TICMTL
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Viking Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1.92TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
Speed - Read
-
Speed - Write
-
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
100.50mm x 69.85mm x 7.00mm
VRFS221T92TICMTL PDF Datasheet
VRFS221T92TICMTL Related Parts
VRFS22060GTIRSTH
VRFS22060GTIRSTH
Viking Technology
SSD 60GB 2.5" SLC SATAIII 5V
VRFS11960GTCZMTL
VRFS11960GTCZMTL
Viking Technology
SSD 960GB 1.8" MLC SATAIII 3.3V
VRFS22030GTIDPTL
VRFS22030GTIDPTL
Viking Technology
SSD 30GB 2.5" PSLC SATAIII 5V
VRFS22060GTIBPTL
VRFS22060GTIBPTL
Viking Technology
SSD 60GB 2.5" PSLC SATAIII 5V
VRFS22120GTIAPTL
VRFS22120GTIAPTL
Viking Technology
SSD 120GB 2.5" PSLC SATAIII 5V
VRFS22240GTIZPTL
VRFS22240GTIZPTL
Viking Technology
SSD 240GB 2.5" PSLC SATAIII 5V
VRFS22960GTICMTL
VRFS22960GTICMTL
Viking Technology
SSD 960GB 2.5" MLC SATAIII 5V
VRFS22960GTICPTL
VRFS22960GTICPTL
Viking Technology
SSD 960GB 2.5" PSLC SATAIII 5V
VRFS221T92TICMTL Compare Parts
  • VRFS221T92TICMTL vs VRFS22960GTICPTL
  • VRFS221T92TICMTL vs VRFS22960GTICMTL
  • VRFS221T92TICMTL vs VRFS22240GTIZPTL
  • VRFS221T92TICMTL vs VRFS22120GTIAPTL
  • VRFS221T92TICMTL vs VRFS22060GTIBPTL
  • VRFS221T92TICMTL vs VRFS22030GTIDPTL
  • VRFS221T92TICMTL vs VRFS11960GTCZMTL
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.