☰
MQ04ABB400
MQ04ABB400
Active
Description:  INTERNAL HARD DISK DRIVES
Manufacturer:  Toshiba Semiconductor
Datasheet:   MQ04ABB400 Datasheet
History Price: $128.22967
In Stock: 3845
MQ04ABB400 Specification
Specification
Part No
MQ04ABB400
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Toshiba Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
-
Memory Type
-
Form Factor
-
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
-
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
MQ04ABB400 Related Parts
MQ01ABD100M
MQ01ABD100M
Toshiba Semiconductor
1TB 2.5 SATAIII 5V 9.5MM 5.4KRPM
MQ01ABF032
MQ01ABF032
Toshiba Semiconductor
320GB 2.5" SATA III 5V 5.4RPM
MQ01ABF050M
MQ01ABF050M
Toshiba Semiconductor
500GB 2.5" SATA III 5V 5.4RPM
MQ01ACF032
MQ01ACF032
Toshiba Semiconductor
320GB 2.5" SATA III 5V 7.2K RPM
MQ01ACF050
MQ01ACF050
Toshiba Semiconductor
500GB 2.5" SATA III 5V 7.2K RPM
MQ01ABD100V
MQ01ABD100V
Toshiba Semiconductor
INTERNAL HARD DISK DRIVES
MQ04ABB400 Compare Parts
  • MQ04ABB400 vs MQ01ACF032
  • MQ04ABB400 vs MQ01ABF050M
  • MQ04ABB400 vs MQ01ABF032
  • MQ04ABB400 vs MQ01ABD100M
  • MQ04ABB400 vs MQ01ABD100V
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!