☰
MG07ACP14TE
MG07ACP14TE
Active
Description:  MG07 14TB
Manufacturer:  Toshiba Semiconductor
Datasheet:   MG07ACP14TE Datasheet
History Price: $429.856
In Stock: 13780
MG07ACP14TE Specification
Specification
Part No
MG07ACP14TE
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Toshiba Semiconductor
Series
MG07ACA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
14TB
Memory Type
Magnetic Disk (HDD)
Form Factor
3.5"
Speed - Read
-
Speed - Write
-
Voltage - Supply
5V, 12V
Type
SATA III
Current - Max
-
Operating Temperature
5癈 ~ 55癈
Weight
-
Size / Dimension
147.00mm x 101.85mm x 26.10mm
MG07ACP14TE PDF Datasheet
MG07ACP14TE Related Parts
MG08ADA600E
MG08ADA600E
Toshiba Semiconductor
HDD 6TB 3.5" SATA III 5V-12V
MG08ADA800E
MG08ADA800E
Toshiba Semiconductor
HDD 8TB 3.5" SATA III 5V-12V
MG09ACA18TA
MG09ACA18TA
Toshiba Semiconductor
HDD 18TB 3.5" SATA III 5V-12V
MG09ACA18TE
MG09ACA18TE
Toshiba Semiconductor
HDD 18TB 3.5" SATA III 5V-12V
MG09SCA18TA
MG09SCA18TA
Toshiba Semiconductor
HDD 18TB 3.5" SAS 5V-12V
MG09SCA18TE
MG09SCA18TE
Toshiba Semiconductor
HDD 18TB 3.5" SAS 5V-12V
MG0GSCA800A
MG0GSCA800A
Toshiba Semiconductor
MG06 8TB
MG08ACA14TA
MG08ACA14TA
Toshiba Semiconductor
MG08 14TB
MG08ACA14TE
MG08ACA14TE
Toshiba Semiconductor
MG08 14TB
MG08ACA16TA
MG08ACA16TA
Toshiba Semiconductor
MG08 16TB
MG08ACA16TE
MG08ACA16TE
Toshiba Semiconductor
MG08 16TB
MG08SCA14TA
MG08SCA14TA
Toshiba Semiconductor
MG08 14TB
MG07ACP14TE Compare Parts
  • MG07ACP14TE vs MG09SCA18TA
  • MG07ACP14TE vs MG09ACA18TE
  • MG07ACP14TE vs MG09ACA18TA
  • MG07ACP14TE vs MG08ADA800E
  • MG07ACP14TE vs MG08ADA600E
  • MG07ACP14TE vs MG08SDP800E
  • MG07ACP14TE vs MG08SDP800A
  • MG07ACP14TE vs MG08SDP600E
  • MG07ACP14TE vs MG08SDP600A
  • MG07ACP14TE vs MG08SDP400E
  • MG07ACP14TE vs MG08SDA800E
  • MG07ACP14TE vs MG08SDA800A
  • MG07ACP14TE vs MG08SDA600E
  • MG07ACP14TE vs MG08SDA600A
  • MG07ACP14TE vs MG08SDA400N
  • MG07ACP14TE vs MG08SDA400E
  • MG07ACP14TE vs MG08SDA400A
  • MG07ACP14TE vs MG08ADP800E
  • MG07ACP14TE vs MG08ADP600E
  • MG07ACP14TE vs MG08ADP400E
  • MG07ACP14TE vs MG08ADA800A
  • MG07ACP14TE vs MG08ADA600A
  • MG07ACP14TE vs MG07SCA14TE
  • MG07ACP14TE vs MG07SCA14TA
  • MG07ACP14TE vs MG07SCA12TE
  • MG07ACP14TE vs MG07SCA12TA
  • MG07ACP14TE vs MG07ACP12TE
  • MG07ACP14TE vs MG04SCA60EE
  • MG07ACP14TE vs MG04SCA60EA
  • MG07ACP14TE vs MG04SCA40EE
  • MG07ACP14TE vs MG04SCA40EA
  • MG07ACP14TE vs MG04SCA20EE
  • MG07ACP14TE vs MG04SCA20EA
  • MG07ACP14TE vs MG04SCA40EN
  • MG07ACP14TE vs MG04SCA20EN
  • MG07ACP14TE vs MG04ACA400E
  • MG07ACP14TE vs MG04ACA400A
  • MG07ACP14TE vs MG04ACA200E
  • MG07ACP14TE vs MG04ACA200A
  • MG07ACP14TE vs MG06SCA800E
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend