HMCGJ8MGBUB252N
HMCGJ8MGBUB252N
Active
Description:  MODULE DDR5 24GB 5600Mbps UDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 19500
HMCGJ8MGBUB252N Specification
Specification
Part No
HMCGJ8MGBUB252N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
24GB
Transfer Rate (Mb/s, MT/s, MHz)
5600Mbps
Package / Case
SDP-UDIMM
HMCGJ8MGBUB252N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCGJ8MGBUB252N Description
The SK Hynix HMCGJ8MGBUB252N is a high-performance memory module designed for various applications in computing and data storage. This component is part of SK Hynix%27s extensive portfolio of memory solutions, which are known for their reliability, speed, and efficiency. Below is a detailed overview of the specifications, features, and applications of the HMCGJ8MGBUB252N.

## Overview

The HMCGJ8MGBUB252N is a DRAM (Dynamic Random Access Memory) module that is typically used in consumer electronics, servers, and high-performance computing systems. It is designed to provide fast data access and high bandwidth, making it suitable for applications that require quick data processing and storage.

## Specifications

1. Type: DRAM (Dynamic Random Access Memory)
2. Model Number: HMCGJ8MGBUB252N
3. Memory Density: 8GB
- This indicates the total storage capacity of the memory module.

4. Memory Technology: DDR4 (Double Data Rate 4)
- DDR4 is the fourth generation of DDR memory, offering improved performance and efficiency compared to its predecessors.

5. Data Rate: 2400 MT/s (Mega Transfers per second)
- This data rate indicates the speed at which data can be transferred to and from the memory module.

6. Voltage: 1.2V
- The operating voltage of the module, which is lower than previous generations, contributing to reduced power consumption.

7. Form Factor: SO-DIMM (Small Outline Dual In-line Memory Module)
- The SO-DIMM form factor is commonly used in laptops and compact devices due to its smaller size compared to standard DIMMs.

8. Pin Count: 260 pins
- The number of pins on the module that connect to the motherboard or device.

9. CAS Latency (CL): 17
- This parameter indicates the number of clock cycles it takes to access a specific data column in memory. A lower CAS latency generally means better performance.

10. Operating Temperature Range:
- 0°C to +85°C
- This range indicates the temperatures within which the memory module can operate reliably.

11. Package Type: FBGA (Fine Ball Grid Array)
- The FBGA package type allows for a compact design and efficient heat dissipation.

## Features

- High Performance: The HMCGJ8MGBUB252N offers high data transfer rates and low latency, making it suitable for demanding applications such as gaming, video editing, and data analysis.
- Energy Efficiency: With a low operating voltage of 1.2V, this memory module is designed to consume less power, which is particularly beneficial for battery-operated devices.
- Compact Design: The SO-DIMM form factor allows for easy integration into laptops and other compact devices, making it a versatile choice for various applications.
- Reliability: SK Hynix is known for its high-quality manufacturing processes, ensuring that the HMCGJ8MGBUB252N meets stringent reliability standards.

## Applications

The SK Hynix HMCGJ8MGBUB252N is suitable for a wide range of applications, including:

- Laptops and Notebooks: Ideal for upgrading memory in portable computers to enhance performance and multitasking capabilities.
- Desktop Computers: Used in gaming and high-performance desktop systems to improve speed and responsiveness.
- Servers: Suitable for use in servers where high memory capacity and speed are essential for handling large datasets and multiple users.
- Embedded Systems: Can be utilized in various embedded applications that require efficient memory solutions.
- Consumer Electronics: Found in devices such as tablets and smart TVs, where fast data access is crucial for user experience.

## Conclusion

The SK Hynix HMCGJ8MGBUB252N is a high-performance 8GB DDR4 DRAM module that offers a combination of speed, efficiency, and reliability. With its advanced specifications and features, it is an excellent choice for a variety of applications in computing and data storage. Whether used in laptops, desktops, servers, or consumer electronics, the HMCGJ8MGBUB252N provides the performance needed to meet the demands of modern technology.
HMCGJ8MGBUB252N Compare Parts
  • HMCGJ8MGBUB252N vs HMC-EF283
  • HMCGJ8MGBUB252N vs HMCG78MEBRA115N
  • HMCGJ8MGBUB252N vs HMCG78MEBRA174N
  • HMCGJ8MGBUB252N vs HMCG78MEBRA113N
  • HMCGJ8MGBUB252N vs HMCG78MEBRA107N
  • HMCGJ8MGBUB252N vs HMCG84MEBQA113N
  • HMCGJ8MGBUB252N vs HMCG84MEBRA113N
  • HMCGJ8MGBUB252N vs HMCG84MEBRA115N
  • HMCGJ8MGBUB252N vs HMCG84MEBRA174N
  • HMCGJ8MGBUB252N vs HMCG84MEBQA107N
  • HMCGJ8MGBUB252N vs HMCG84MEBRA107N
  • HMCGJ8MGBUB252N vs HMCG84MEBQA115N
  • HMCGJ8MGBUB252N vs HMCG84MEBQA174N
  • HMCGJ8MGBUB252N vs HMCG88MEBRA115N
  • HMCGJ8MGBUB252N vs HMCG88MEBRA113N
  • HMCGJ8MGBUB252N vs HMCG88MEBRA107N
  • HMCGJ8MGBUB252N vs HMCG94MEBQA121N
  • HMCGJ8MGBUB252N vs HMCG94MEBRA121N
  • HMCGJ8MGBUB252N vs HMCG94MEBQA123N
  • HMCGJ8MGBUB252N vs HMCG94MEBRA109N
  • HMCGJ8MGBUB252N vs HMCG94MEBQA109N
  • HMCGJ8MGBUB252N vs HMCG94MEBQA112N
  • HMCGJ8MGBUB252N vs HMCG94MEBRA123N
  • HMCGJ8MGBUB252N vs HMCG94MEBRA112N
  • HMCGJ8MGBUB252N vs HMCGG6MGBUB213N
  • HMCGJ8MGBUB252N vs HMCGG6MGBUB252N
  • HMCGJ8MGBUB252N vs HMCGG6MGBSB250N
  • HMCGJ8MGBUB252N vs HMCGG6MGBSB212N
  • HMCGJ8MGBUB252N vs HMCGJ8MGBAB250N
  • HMCGJ8MGBUB252N vs HMCGJ8MGBAB212N
  • HMCGJ8MGBUB252N vs HMCGJ8MGBSB250N
  • HMCGJ8MGBUB252N vs HMCGJ8MGBSB212N
  • HMCGJ8MGBUB252N vs HMCGJ8MGBEB213N
  • HMCGJ8MGBUB252N vs HMCGJ8MGBEB252N
  • HMCGJ8MGBUB252N vs HMCGJ8MGBUB213N
  • HMCGJ8MGBUB252N vs HMCGY8MGBEB213N
  • HMCGJ8MGBUB252N vs HMCGY8MGBSB250N
  • HMCGJ8MGBUB252N vs HMCGY8MGBAB250N
  • HMCGJ8MGBUB252N vs HMCGY8MGBAB212N
  • HMCGJ8MGBUB252N vs HMCGY8MGBSB212N
  • HMCGJ8MGBUB252N FAQ
    Q1: What is the SK Hynix HMCGJ8MGBUB252N?
    A1: The SK Hynix HMCGJ8MGBUB252N is a 3D NAND flash memory module designed for high-performance data storage applications. It provides reliable and efficient storage solutions for both consumer and enterprise-level devices.

    Q2: What type of memory does the SK Hynix HMCGJ8MGBUB252N use?
    A2: The SK Hynix HMCGJ8MGBUB252N uses NAND flash memory, which is commonly used in SSDs, mobile devices, and other high-speed storage applications.

    Q3: What is the storage capacity of the SK Hynix HMCGJ8MGBUB252N?
    A3: The SK Hynix HMCGJ8MGBUB252N offers a storage capacity of 8GB, making it suitable for medium to high-capacity storage needs.

    Q4: What interface does the SK Hynix HMCGJ8MGBUB252N use?
    A4: The SK Hynix HMCGJ8MGBUB252N utilizes the NAND flash interface for data transfer and storage management, offering high-speed data access.

    Q5: What is the form factor of the SK Hynix HMCGJ8MGBUB252N?
    A5: The SK Hynix HMCGJ8MGBUB252N typically comes in a small package suitable for compact applications such as embedded systems, mobile devices, and SSDs.

    Q6: What is the typical application for the SK Hynix HMCGJ8MGBUB252N?
    A6: The HMCGJ8MGBUB252N is widely used in consumer electronics, embedded systems, smartphones, tablets, and other storage devices where compact and high-performance storage is required.

    Q7: What is the endurance rating of the SK Hynix HMCGJ8MGBUB252N?
    A7: The endurance rating of the HMCGJ8MGBUB252N is optimized for high-performance usage, typically designed to withstand hundreds of terabytes written (TBW) over its lifetime.

    Q8: What is the voltage range for the SK Hynix HMCGJ8MGBUB252N?
    A8: The SK Hynix HMCGJ8MGBUB252N operates at a standard voltage of 3.3V, which is typical for NAND flash memory modules used in consumer-grade and embedded devices.

    Q9: What is the read speed of the SK Hynix HMCGJ8MGBUB252N?
    A9: The SK Hynix HMCGJ8MGBUB252N offers fast read speeds, typically around 200 MB/s or higher, depending on the specific configuration and application.

    Q10: What is the write speed of the SK Hynix HMCGJ8MGBUB252N?
    A10: The write speed of the SK Hynix HMCGJ8MGBUB252N is also optimized for high-speed data storage, typically offering write speeds of 150 MB/s or greater depending on conditions.

    Q11: Is the SK Hynix HMCGJ8MGBUB252N suitable for high-performance SSDs?
    A11: Yes, the HMCGJ8MGBUB252N is suitable for use in high-performance SSDs, where fast read/write speeds, high endurance, and reliability are essential.

    Q12: Does the SK Hynix HMCGJ8MGBUB252N support wear leveling?
    A12: Yes, like most modern NAND flash modules, the HMCGJ8MGBUB252N supports wear leveling to ensure even distribution of write/erase cycles, prolonging the life of the memory.

    Q13: What is the operating temperature range for the SK Hynix HMCGJ8MGBUB252N?
    A13: The SK Hynix HMCGJ8MGBUB252N typically operates within a temperature range of -40°C to +85°C, making it suitable for both consumer and industrial applications.

    Q14: Can the SK Hynix HMCGJ8MGBUB252N be used in automotive applications?
    A14: Yes, the HMCGJ8MGBUB252N is designed to function in a wide range of temperatures and environmental conditions, making it suitable for automotive and other rugged applications.

    Q15: How does the SK Hynix HMCGJ8MGBUB252N handle data security?
    A15: The HMCGJ8MGBUB252N includes standard data security features such as error correction code (ECC) to ensure data integrity and prevent data corruption during use.

    Q16: What is the typical lifetime of the SK Hynix HMCGJ8MGBUB252N?
    A16: The lifetime of the HMCGJ8MGBUB252N depends on usage but is designed for several years of operation in typical consumer and industrial environments with proper handling and usage patterns.

    Q17: Is the SK Hynix HMCGJ8MGBUB252N compatible with all systems?
    A17: The HMCGJ8MGBUB252N is compatible with systems that support NAND flash memory modules, but it is essential to ensure compatibility with specific devices or controllers that support its interface and performance.

    Q18: Does the SK Hynix HMCGJ8MGBUB252N support data encryption?
    A18: While the HMCGJ8MGBUB252N does not inherently support encryption, encryption can be implemented through the system or device using the memory for additional data security.

    Q19: What is the endurance of the SK Hynix HMCGJ8MGBUB252N in terms of program/erase cycles?
    A19: The HMCGJ8MGBUB252N typically supports a high number of program/erase cycles (often in the tens of thousands), providing longevity for typical use cases.

    Q20: How does the SK Hynix HMCGJ8MGBUB252N compare to other NAND flash modules?
    A20: The SK Hynix HMCGJ8MGBUB252N offers competitive performance in terms of read/write speeds, endurance, and low power consumption compared to other NAND flash modules in its class, making it a reliable choice for a variety of applications.
    Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you