HMCG94MEBQA109N
HMCG94MEBQA109N
CS
Description:  MODULE DDR5 64GB 4800Mbps RDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 27300
HMCG94MEBQA109N Specification
Specification
Part No
HMCG94MEBQA109N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
CS
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
64GB
Transfer Rate (Mb/s, MT/s, MHz)
4800Mbps
Package / Case
SDP-RDIMM
HMCG94MEBQA109N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA112N
HMCG94MEBRA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA109N Description
The SK Hynix HMCG94MEBQA109N is a high-performance memory module designed for various computing applications, particularly in the realm of servers and high-end computing systems. Below is a detailed overview of its specifications and features.

## Overview

The HMCG94MEBQA109N is part of SK Hynix's DRAM product line, which is known for its reliability and efficiency. This memory module is designed to meet the demands of modern computing environments, providing high-speed data processing and enhanced performance for applications such as data centers, enterprise servers, and advanced computing tasks.

## Specifications

1. Type: DDR4 SDRAM
2. Capacity: 32GB
3. Speed: 2666 MT/s (Mega Transfers per second)
4. Form Factor: DIMM (Dual In-line Memory Module)
5. Pin Count: 288 pins
6. Voltage: 1.2V
7. Data Width: 64 bits
8. ECC Support: Yes (Error-Correcting Code)
9. Rank: Dual Rank
10. Latency: CL19 (CAS Latency)
11. Operating Temperature: 0°C to 85°C
12. Package Type: FBGA (Fine Ball Grid Array)

## Key Features

- High Performance: With a data transfer rate of 2666 MT/s, the HMCG94MEBQA109N provides fast access to data, which is crucial for high-performance computing tasks.
- Energy Efficiency: Operating at a voltage of 1.2V, this memory module is designed to consume less power compared to previous generations, making it suitable for energy-efficient systems.
- Reliability: The inclusion of ECC support helps in detecting and correcting data corruption, which is essential for mission-critical applications where data integrity is paramount.
- Scalability: The dual-rank configuration allows for better memory utilization and scalability, making it easier to expand memory capacity in server environments.
- Compatibility: The DDR4 standard ensures compatibility with a wide range of motherboards and systems, making it a versatile choice for various applications.

## Applications

The SK Hynix HMCG94MEBQA109N is ideal for:

- Data Centers: Its high capacity and speed make it suitable for handling large volumes of data and supporting multiple virtual machines.
- Enterprise Servers: The reliability and ECC support are critical for enterprise applications that require consistent uptime and data integrity.
- High-Performance Computing (HPC): The module is well-suited for scientific computing, simulations, and other demanding applications that require fast data processing.

## Conclusion

The SK Hynix HMCG94MEBQA109N memory module stands out for its combination of high capacity, speed, and reliability. It is designed to meet the needs of modern computing environments, making it an excellent choice for data centers, enterprise servers, and high-performance computing applications. With its advanced features and specifications, it provides a robust solution for users looking to enhance their system's performance and efficiency.
HMCG94MEBQA109N Compare Parts
  • HMCG94MEBQA109N vs HMC-EF283
  • HMCG94MEBQA109N vs HMCG78MEBRA115N
  • HMCG94MEBQA109N vs HMCG78MEBRA174N
  • HMCG94MEBQA109N vs HMCG78MEBRA113N
  • HMCG94MEBQA109N vs HMCG78MEBRA107N
  • HMCG94MEBQA109N vs HMCG84MEBQA113N
  • HMCG94MEBQA109N vs HMCG84MEBRA113N
  • HMCG94MEBQA109N vs HMCG84MEBRA115N
  • HMCG94MEBQA109N vs HMCG84MEBRA174N
  • HMCG94MEBQA109N vs HMCG84MEBQA107N
  • HMCG94MEBQA109N vs HMCG84MEBRA107N
  • HMCG94MEBQA109N vs HMCG84MEBQA115N
  • HMCG94MEBQA109N vs HMCG84MEBQA174N
  • HMCG94MEBQA109N vs HMCG88MEBRA115N
  • HMCG94MEBQA109N vs HMCG88MEBRA113N
  • HMCG94MEBQA109N vs HMCG88MEBRA107N
  • HMCG94MEBQA109N vs HMCG94MEBQA121N
  • HMCG94MEBQA109N vs HMCG94MEBRA121N
  • HMCG94MEBQA109N vs HMCG94MEBQA123N
  • HMCG94MEBQA109N vs HMCG94MEBRA109N
  • HMCG94MEBQA109N vs HMCG94MEBQA112N
  • HMCG94MEBQA109N vs HMCG94MEBRA123N
  • HMCG94MEBQA109N vs HMCG94MEBRA112N
  • HMCG94MEBQA109N vs HMCGG6MGBUB213N
  • HMCG94MEBQA109N vs HMCGG6MGBUB252N
  • HMCG94MEBQA109N vs HMCGG6MGBSB250N
  • HMCG94MEBQA109N vs HMCGG6MGBSB212N
  • HMCG94MEBQA109N vs HMCGJ8MGBAB250N
  • HMCG94MEBQA109N vs HMCGJ8MGBAB212N
  • HMCG94MEBQA109N vs HMCGJ8MGBSB250N
  • HMCG94MEBQA109N vs HMCGJ8MGBSB212N
  • HMCG94MEBQA109N vs HMCGJ8MGBEB213N
  • HMCG94MEBQA109N vs HMCGJ8MGBEB252N
  • HMCG94MEBQA109N vs HMCGJ8MGBUB213N
  • HMCG94MEBQA109N vs HMCGJ8MGBUB252N
  • HMCG94MEBQA109N vs HMCGY8MGBEB213N
  • HMCG94MEBQA109N vs HMCGY8MGBSB250N
  • HMCG94MEBQA109N vs HMCGY8MGBAB250N
  • HMCG94MEBQA109N vs HMCGY8MGBAB212N
  • HMCG94MEBQA109N vs HMCGY8MGBSB212N
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you