HMCGJ8MGBUB213N
HMCGJ8MGBUB213N
Active
Description:  MODULE DDR5 24GB 5600Mbps UDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 15390
HMCGJ8MGBUB213N Specification
Specification
Part No
HMCGJ8MGBUB213N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
24GB
Transfer Rate (Mb/s, MT/s, MHz)
5600Mbps
Package / Case
SDP-UDIMM
HMCGJ8MGBUB213N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCGJ8MGBUB213N Description
The SK Hynix HMCGJ8MGBUB213N is a high-performance memory module designed for use in various computing applications, including servers, workstations, and high-end consumer electronics. This memory module is part of SK Hynix's extensive portfolio of DRAM products, known for their reliability, speed, and efficiency.

## Key Specifications:

1. Memory Type:
- The HMCGJ8MGBUB213N is a DDR4 (Double Data Rate 4) SDRAM module, which is the fourth generation of DDR memory technology. DDR4 offers improved performance and efficiency compared to its predecessor, DDR3.

2. Capacity:
- This memory module has a capacity of 8 GB, making it suitable for a wide range of applications that require moderate to high memory resources.

3. Data Rate:
- The module operates at a data rate of 2133 MT/s (megatransfers per second), which translates to a bandwidth of approximately 17 GB/s. This high data rate allows for faster data processing and improved overall system performance.

4. Voltage:
- The HMCGJ8MGBUB213N operates at a voltage of 1.2V, which is lower than the 1.5V used by DDR3 modules. This reduced voltage contributes to lower power consumption, making it more energy-efficient and suitable for mobile and battery-operated devices.

5. Form Factor:
- The memory module is available in a DIMM (Dual In-line Memory Module) form factor, which is commonly used in desktop computers and servers. It is designed for easy installation and compatibility with standard memory slots.

6. Timing Parameters:
- The module features CAS latency (CL) of 15, which indicates the number of clock cycles it takes to access a specific column of data in memory. Lower CAS latency values generally indicate better performance.

7. Compatibility:
- The HMCGJ8MGBUB213N is compatible with a wide range of motherboards that support DDR4 memory. It adheres to the JEDEC (Joint Electron Device Engineering Council) standards for DDR4 memory, ensuring broad compatibility across various platforms.

8. Thermal Management:
- The module is designed with thermal management features to dissipate heat effectively during operation. This is crucial for maintaining performance and reliability, especially in high-load scenarios.

9. Applications:
- The SK Hynix HMCGJ8MGBUB213N is suitable for various applications, including:
- Desktop computers and gaming rigs that require high-speed memory for enhanced performance.
- Servers and data centers where reliability and efficiency are paramount.
- Workstations used for graphic design, video editing, and other memory-intensive tasks.

10. Reliability and Warranty:
- SK Hynix is known for its commitment to quality and reliability. The HMCGJ8MGBUB213N typically comes with a limited warranty, ensuring that customers receive a dependable product.

## Conclusion:

The SK Hynix HMCGJ8MGBUB213N is a robust and efficient DDR4 memory module that offers a combination of high capacity, fast data rates, and low power consumption. Its design and specifications make it an excellent choice for a variety of computing applications, from consumer electronics to enterprise-level servers. With SK Hynix's reputation for quality and performance, users can trust this memory module to enhance their system's capabilities and overall performance.
HMCGJ8MGBUB213N Compare Parts
  • HMCGJ8MGBUB213N vs HMC-EF283
  • HMCGJ8MGBUB213N vs HMCG78MEBRA115N
  • HMCGJ8MGBUB213N vs HMCG78MEBRA174N
  • HMCGJ8MGBUB213N vs HMCG78MEBRA113N
  • HMCGJ8MGBUB213N vs HMCG78MEBRA107N
  • HMCGJ8MGBUB213N vs HMCG84MEBQA113N
  • HMCGJ8MGBUB213N vs HMCG84MEBRA113N
  • HMCGJ8MGBUB213N vs HMCG84MEBRA115N
  • HMCGJ8MGBUB213N vs HMCG84MEBRA174N
  • HMCGJ8MGBUB213N vs HMCG84MEBQA107N
  • HMCGJ8MGBUB213N vs HMCG84MEBRA107N
  • HMCGJ8MGBUB213N vs HMCG84MEBQA115N
  • HMCGJ8MGBUB213N vs HMCG84MEBQA174N
  • HMCGJ8MGBUB213N vs HMCG88MEBRA115N
  • HMCGJ8MGBUB213N vs HMCG88MEBRA113N
  • HMCGJ8MGBUB213N vs HMCG88MEBRA107N
  • HMCGJ8MGBUB213N vs HMCG94MEBQA121N
  • HMCGJ8MGBUB213N vs HMCG94MEBRA121N
  • HMCGJ8MGBUB213N vs HMCG94MEBQA123N
  • HMCGJ8MGBUB213N vs HMCG94MEBRA109N
  • HMCGJ8MGBUB213N vs HMCG94MEBQA109N
  • HMCGJ8MGBUB213N vs HMCG94MEBQA112N
  • HMCGJ8MGBUB213N vs HMCG94MEBRA123N
  • HMCGJ8MGBUB213N vs HMCG94MEBRA112N
  • HMCGJ8MGBUB213N vs HMCGG6MGBUB213N
  • HMCGJ8MGBUB213N vs HMCGG6MGBUB252N
  • HMCGJ8MGBUB213N vs HMCGG6MGBSB250N
  • HMCGJ8MGBUB213N vs HMCGG6MGBSB212N
  • HMCGJ8MGBUB213N vs HMCGJ8MGBAB250N
  • HMCGJ8MGBUB213N vs HMCGJ8MGBAB212N
  • HMCGJ8MGBUB213N vs HMCGJ8MGBSB250N
  • HMCGJ8MGBUB213N vs HMCGJ8MGBSB212N
  • HMCGJ8MGBUB213N vs HMCGJ8MGBEB213N
  • HMCGJ8MGBUB213N vs HMCGJ8MGBEB252N
  • HMCGJ8MGBUB213N vs HMCGJ8MGBUB252N
  • HMCGJ8MGBUB213N vs HMCGY8MGBEB213N
  • HMCGJ8MGBUB213N vs HMCGY8MGBSB250N
  • HMCGJ8MGBUB213N vs HMCGY8MGBAB250N
  • HMCGJ8MGBUB213N vs HMCGY8MGBAB212N
  • HMCGJ8MGBUB213N vs HMCGY8MGBSB212N
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you