HMCG88MEBRA107N
HMCG88MEBRA107N
CS
Description:  MODULE DDR5 32GB 4800Mbps RDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 12180
HMCG88MEBRA107N Specification
Specification
Part No
HMCG88MEBRA107N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
CS
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
32GB
Transfer Rate (Mb/s, MT/s, MHz)
4800Mbps
Package / Case
SDP-RDIMM
HMCG88MEBRA107N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG88MEBRA107N Compare Parts
  • HMCG88MEBRA107N vs HMC-EF283
  • HMCG88MEBRA107N vs HMCG78MEBRA115N
  • HMCG88MEBRA107N vs HMCG78MEBRA174N
  • HMCG88MEBRA107N vs HMCG78MEBRA113N
  • HMCG88MEBRA107N vs HMCG78MEBRA107N
  • HMCG88MEBRA107N vs HMCG84MEBQA113N
  • HMCG88MEBRA107N vs HMCG84MEBRA113N
  • HMCG88MEBRA107N vs HMCG84MEBRA115N
  • HMCG88MEBRA107N vs HMCG84MEBRA174N
  • HMCG88MEBRA107N vs HMCG84MEBQA107N
  • HMCG88MEBRA107N vs HMCG84MEBRA107N
  • HMCG88MEBRA107N vs HMCG84MEBQA115N
  • HMCG88MEBRA107N vs HMCG84MEBQA174N
  • HMCG88MEBRA107N vs HMCG88MEBRA115N
  • HMCG88MEBRA107N vs HMCG88MEBRA113N
  • HMCG88MEBRA107N vs HMCG94MEBQA121N
  • HMCG88MEBRA107N vs HMCG94MEBRA121N
  • HMCG88MEBRA107N vs HMCG94MEBQA123N
  • HMCG88MEBRA107N vs HMCG94MEBRA109N
  • HMCG88MEBRA107N vs HMCG94MEBQA109N
  • HMCG88MEBRA107N vs HMCG94MEBQA112N
  • HMCG88MEBRA107N vs HMCG94MEBRA123N
  • HMCG88MEBRA107N vs HMCG94MEBRA112N
  • HMCG88MEBRA107N vs HMCGG6MGBUB213N
  • HMCG88MEBRA107N vs HMCGG6MGBUB252N
  • HMCG88MEBRA107N vs HMCGG6MGBSB250N
  • HMCG88MEBRA107N vs HMCGG6MGBSB212N
  • HMCG88MEBRA107N vs HMCGJ8MGBAB250N
  • HMCG88MEBRA107N vs HMCGJ8MGBAB212N
  • HMCG88MEBRA107N vs HMCGJ8MGBSB250N
  • HMCG88MEBRA107N vs HMCGJ8MGBSB212N
  • HMCG88MEBRA107N vs HMCGJ8MGBEB213N
  • HMCG88MEBRA107N vs HMCGJ8MGBEB252N
  • HMCG88MEBRA107N vs HMCGJ8MGBUB213N
  • HMCG88MEBRA107N vs HMCGJ8MGBUB252N
  • HMCG88MEBRA107N vs HMCGY8MGBEB213N
  • HMCG88MEBRA107N vs HMCGY8MGBSB250N
  • HMCG88MEBRA107N vs HMCGY8MGBAB250N
  • HMCG88MEBRA107N vs HMCGY8MGBAB212N
  • HMCG88MEBRA107N vs HMCGY8MGBSB212N
  • HMCG88MEBRA107N FAQ
    Q: What is the storage capacity of the SK Hynix HMCG88MEBRA107N memory module?‌
    A: The SK Hynix HMCG88MEBRA107N is a high-density DRAM module with a capacity of 8GB, optimized for enterprise and data center applications.

    Q: What type of memory technology does the SK Hynix HMCG88MEBRA107N use?‌
    A: The SK Hynix HMCG88MEBRA107N utilizes DDR4 SDRAM technology, ensuring high-speed data transfer and energy efficiency.

    Q: What is the operating voltage of the SK Hynix HMCG88MEBRA107N?‌
    A: The SK Hynix HMCG88MEBRA107N operates at a standard DDR4 voltage of 1.2V, reducing power consumption in server environments.

    Q: What applications is the SK Hynix HMCG88MEBRA107N best suited for?‌
    A: The SK Hynix HMCG88MEBRA107N is designed for high-performance computing, cloud servers, and enterprise storage systems.

    Q: What is the data transfer rate of the SK Hynix HMCG88MEBRA107N?‌
    A: The SK Hynix HMCG88MEBRA107N supports a data transfer rate of up to 2400 MT/s (megatransfers per second).

    Q: Is the SK Hynix HMCG88MEBRA107N compatible with ECC (Error-Correcting Code) functionality?‌
    A: Yes, the SK Hynix HMCG88MEBRA107N supports ECC for enhanced data integrity and error correction in critical applications.

    Q: What is the form factor of the SK Hynix HMCG88MEBRA107N module?‌
    A: The SK Hynix HMCG88MEBRA107N uses the RDIMM (Registered Dual In-Line Memory Module) form factor for server-grade reliability.

    Q: Does the SK Hynix HMCG88MEBRA107N support thermal sensors for temperature monitoring?‌
    A: No, the SK Hynix HMCG88MEBRA107N does not include integrated thermal sensors but is designed for stable operation in controlled environments.

    Q: What is the CAS latency of the SK Hynix HMCG88MEBRA107N?‌
    A: The SK Hynix HMCG88MEBRA107N has a CAS latency of CL17, balancing performance and efficiency for DDR4 standards.

    Q: Can the SK Hynix HMCG88MEBRA107N be used in consumer-grade PCs?‌
    A: The SK Hynix HMCG88MEBRA107N is optimized for servers and may not be compatible with standard consumer motherboards.

    Q: What temperature range does the SK Hynix HMCG88MEBRA107N support?‌
    A: The SK Hynix HMCG88MEBRA107N operates reliably within a temperature range of 0°C to 85°C.

    Q: Is the SK Hynix HMCG88MEBRA107N compliant with RoHS regulations?‌
    A: Yes, the SK Hynix HMCG88MEBRA107N adheres to RoHS standards, ensuring environmentally safe manufacturing.

    Q: How many memory chips are integrated into the SK Hynix HMCG88MEBRA107N module?‌
    A: The SK Hynix HMCG88MEBRA107N incorporates 16 memory chips (8Gb per chip) to achieve its 8GB capacity.

    Q: What is the rank configuration of the SK Hynix HMCG88MEBRA107N?‌
    A: The SK Hynix HMCG88MEBRA107N is a dual-rank module, enabling efficient data access and bandwidth utilization.

    Q: Can the SK Hynix HMCG88MEBRA107N be overclocked for higher performance?‌
    A: The SK Hynix HMCG88MEBRA107N is designed for stable operation at specified speeds; overclocking is not recommended for enterprise use.

    Q: What is the warranty period for the SK Hynix HMCG88MEBRA107N?‌
    A: SK Hynix provides a standard 3-year limited warranty for the HMCG88MEBRA107N, subject to terms and conditions.

    Q: Where can I purchase the SK Hynix HMCG88MEBRA107N memory module?‌
    A: The SK Hynix HMCG88MEBRA107N is available through authorized distributors or enterprise hardware vendors.

    Q: Does the SK Hynix HMCG88MEBRA107N require a heatsink for thermal management?‌
    A: No, the SK Hynix HMCG88MEBRA107N operates efficiently without additional heatsinks under normal server conditions.

    Q: What is the JEDEC specification compliance of the SK Hynix HMCG88MEBRA107N?‌
    A: The SK Hynix HMCG88MEBRA107N meets JEDEC DDR4 RDIMM standards for compatibility and performance.

    Q: How does the SK Hynix HMCG88MEBRA107N compare to HMCG88MEBLA107N?‌
    A: The SK Hynix HMCG88MEBRA107N shares similar specs with the BLA107N variant, but differences may exist in timing or firmware optimizations. Check datasheets for details.
    Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you