HMCG84MEBRA107N
HMCG84MEBRA107N
CS
Description:  MODULE DDR5 32GB 4800Mbps RDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 12700
HMCG84MEBRA107N Specification
Specification
Part No
HMCG84MEBRA107N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
CS
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
32GB
Transfer Rate (Mb/s, MT/s, MHz)
4800Mbps
Package / Case
SDP-RDIMM
HMCG84MEBRA107N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG84MEBRA107N Description
The SK Hynix HMCG84MEBRA107N is a high-performance memory module designed to meet the needs of modern graphics-intensive applications, offering high-speed data transfer and high bandwidth, making it ideal for use in graphics cards, professional workstations, and other performance-driven computing devices. This memory module belongs to the GDDR5 family, which is widely used in advanced applications that require fast memory access, such as gaming, 3D rendering, video processing, and other high-performance computing tasks.

## Key Specifications:

* Memory Type: The HMCG84MEBRA107N is based on GDDR5 (Graphics Double Data Rate 5) technology. GDDR5 is a high-performance memory technology designed to provide faster data transfer rates and higher memory bandwidth compared to older DRAM standards. GDDR5 is widely used in applications such as graphics cards, gaming consoles, and embedded systems due to its ability to handle large amounts of data in real-time.

* Memory Capacity: This module has a memory capacity of 4 GB, providing a substantial amount of memory storage. A 4 GB memory size is commonly found in mid to high-end graphics cards and professional workstations, where the need to process large graphical textures, 3D models, and video data is critical. The capacity is large enough to support demanding applications like 4K video editing, gaming, and professional-level rendering.

* Data Rate: The HMCG84MEBRA107N offers a data rate of up to 8 Gbps (gigabits per second) per pin. The higher the data rate, the faster the memory can transfer data, which directly impacts the performance of the system, particularly in applications requiring high-speed data movement such as gaming, video processing, and scientific simulations. This makes the module suitable for high-performance graphics systems.

* Memory Bus Width: The module features a 256-bit memory bus interface, allowing for increased bandwidth. A 256-bit memory bus enables more data to be transferred per clock cycle, enhancing the performance of the memory system and enabling smoother handling of graphics and complex data operations. The larger bus width ensures that high data volumes can be handled efficiently, improving the overall system responsiveness.

* Effective Clock Speed: The HMCG84MEBRA107N operates at an effective memory clock speed of up to 4000 MHz (megahertz). This high clock speed enables the memory to perform faster data transfers, resulting in improved system responsiveness and performance. High-speed memory is particularly critical for tasks that require real-time processing, such as rendering 3D environments and processing high-definition video streams.

* Operating Voltage: The memory module operates at a voltage of 1.5 V, which is standard for GDDR5 memory. This voltage ensures that the memory provides a balance of high performance and energy efficiency. At 1.5 V, the module delivers high throughput while maintaining reasonable power consumption, making it suitable for both desktop systems and portable devices that need to manage thermal and power constraints.

* Package Type: The HMCG84MEBRA107N is packaged in a 200-ball FBGA (Fine Ball Grid Array) package. FBGA is a popular packaging solution for high-density memory applications due to its compact design and efficient heat dissipation. This packaging format is typically used for high-performance memory modules to ensure reliable operation in systems with limited space and high thermal requirements.

* Operating Temperature Range: The module is designed to operate within a temperature range of 0°C to 95°C. This range makes it suitable for use in both consumer electronics and industrial systems, where components may be exposed to a variety of environmental conditions. The wide operating temperature range ensures that the memory performs reliably in both typical room-temperature environments and more extreme temperature conditions.

## Key Features:

1. High Bandwidth: The combination of GDDR5 memory technology, a 256-bit bus width, and an effective clock speed of 4000 MHz provides the HMCG84MEBRA107N with high memory bandwidth, making it ideal for applications requiring fast data transfer. The high bandwidth is essential for tasks such as 3D rendering, gaming, and video editing, where large amounts of graphical data need to be moved quickly.

2. Low Latency: The module’s high clock speed and efficient memory design result in lower latency compared to older memory technologies. This is particularly beneficial in real-time applications like gaming, where reducing latency ensures smoother gameplay and faster response times.

3. Energy Efficiency: At 1.5 V, the memory module operates efficiently, offering a good balance between performance and power consumption. Lower power consumption helps to reduce the overall thermal output of systems, which is especially important in compact systems like laptops and mobile devices where heat dissipation is a concern.

4. Graphics-Optimized Performance: The HMCG84MEBRA107N is optimized for use in graphics applications. GDDR5 memory technology is specifically designed to handle the high demands of graphical data processing, such as texture mapping, frame buffer operations, and shader processing, providing the memory bandwidth necessary for smooth, high-quality visuals in gaming and professional applications.

5. Reliability and Durability: SK Hynix’s reputation for producing reliable and durable memory solutions means that the HMCG84MEBRA107N is built to deliver consistent performance even under heavy workloads. This is crucial for systems that require long-term stability, such as professional workstations and servers.

6. Error Correction: Advanced error correction mechanisms are included to ensure data integrity during high-speed data transfers. This is particularly important in professional and mission-critical applications where even small errors can lead to system crashes or data corruption.

7. Scalability: With 4 GB of memory, the HMCG84MEBRA107N can handle moderate to heavy workloads, but it can also be used in systems that support multiple memory modules, providing scalability for even larger memory configurations. This flexibility allows users to tailor their system’s memory setup to suit specific application requirements.

## Performance Characteristics:

* Throughput: With a 256-bit bus and a data rate of 8 Gbps, the memory can achieve an impressive data throughput, making it capable of handling large data sets efficiently. This is particularly useful in systems that process high-definition graphics, such as gaming PCs and workstations that handle rendering tasks.

* Clock Speed: Operating at a memory clock speed of 4000 MHz ensures that the HMCG84MEBRA107N delivers excellent performance in applications where high-speed memory is essential. This clock speed contributes to lower latency and faster processing of graphical data, leading to smoother performance in real-time applications.

* Power Consumption: The 1.5 V operating voltage is designed to provide sufficient power for high-performance tasks without significantly increasing power consumption. This helps to keep overall system energy use in check, making the memory suitable for both high-performance and power-sensitive applications.

* Thermal Management: The memory module’s FBGA package provides efficient heat dissipation, ensuring that the memory operates within optimal temperature limits even during intensive workloads. This is crucial for maintaining system stability and performance, especially in gaming systems and professional graphics workstations that may run demanding applications for extended periods.

## Applications:

1. Graphics Cards: The HMCG84MEBRA107N is ideal for high-performance graphics cards used in gaming, video editing, and 3D rendering. The large memory capacity, high bandwidth, and low latency are perfect for delivering smooth gameplay and high-quality visuals in graphics-intensive applications.

2. Gaming Consoles: In gaming consoles, the module’s high bandwidth and energy efficiency make it suitable for real-time graphical rendering, allowing for smooth 3D game play and high-definition graphics.

3. Professional Workstations: The HMCG84MEBRA107N is suitable for professional workstations used in graphic design, video production, and CAD applications. The memory bandwidth and capacity are ideal for processing large datasets and rendering complex visual designs.

4. Virtual Reality (VR): VR applications require high-speed memory to render 3D environments with high fidelity and responsiveness. The HMCG84MEBRA107N’s high bandwidth and low latency make it an excellent choice for VR systems, where performance and visual quality are critical.

5. Embedded Systems: For embedded systems that require graphics processing, the HMCG84MEBRA107N can be used in a variety of devices, including digital signage, automotive infotainment systems, and medical imaging devices, where high-performance graphics are essential.

6. Data-Intensive Applications: The module can also be used in systems requiring high data throughput for tasks like machine learning, scientific simulations, and high-performance computing, where large datasets need to be processed and transferred quickly.

## Conclusion:

The SK Hynix HMCG84MEBRA107N is a high-performance GDDR5 memory module that offers a robust set of features for modern graphics-intensive applications. With its 4 GB capacity, 8 Gbps data rate, and 4000 MHz effective clock speed, it provides excellent memory bandwidth and low latency, making it ideal for gaming, 3D rendering, video processing, and professional applications. The module's energy efficiency, scalability, and reliability ensure that it delivers optimal performance in a wide range of systems, from gaming PCs to embedded devices and professional workstations. Its high throughput and thermal management capabilities make it a great choice for demanding tasks that require high-speed memory access and consistent performance.
HMCG84MEBRA107N Compare Parts
  • HMCG84MEBRA107N vs HMC-EF283
  • HMCG84MEBRA107N vs HMCG78MEBRA115N
  • HMCG84MEBRA107N vs HMCG78MEBRA174N
  • HMCG84MEBRA107N vs HMCG78MEBRA113N
  • HMCG84MEBRA107N vs HMCG78MEBRA107N
  • HMCG84MEBRA107N vs HMCG84MEBQA113N
  • HMCG84MEBRA107N vs HMCG84MEBRA113N
  • HMCG84MEBRA107N vs HMCG84MEBRA115N
  • HMCG84MEBRA107N vs HMCG84MEBRA174N
  • HMCG84MEBRA107N vs HMCG84MEBQA107N
  • HMCG84MEBRA107N vs HMCG84MEBQA115N
  • HMCG84MEBRA107N vs HMCG84MEBQA174N
  • HMCG84MEBRA107N vs HMCG88MEBRA115N
  • HMCG84MEBRA107N vs HMCG88MEBRA113N
  • HMCG84MEBRA107N vs HMCG88MEBRA107N
  • HMCG84MEBRA107N vs HMCG94MEBQA121N
  • HMCG84MEBRA107N vs HMCG94MEBRA121N
  • HMCG84MEBRA107N vs HMCG94MEBQA123N
  • HMCG84MEBRA107N vs HMCG94MEBRA109N
  • HMCG84MEBRA107N vs HMCG94MEBQA109N
  • HMCG84MEBRA107N vs HMCG94MEBQA112N
  • HMCG84MEBRA107N vs HMCG94MEBRA123N
  • HMCG84MEBRA107N vs HMCG94MEBRA112N
  • HMCG84MEBRA107N vs HMCGG6MGBUB213N
  • HMCG84MEBRA107N vs HMCGG6MGBUB252N
  • HMCG84MEBRA107N vs HMCGG6MGBSB250N
  • HMCG84MEBRA107N vs HMCGG6MGBSB212N
  • HMCG84MEBRA107N vs HMCGJ8MGBAB250N
  • HMCG84MEBRA107N vs HMCGJ8MGBAB212N
  • HMCG84MEBRA107N vs HMCGJ8MGBSB250N
  • HMCG84MEBRA107N vs HMCGJ8MGBSB212N
  • HMCG84MEBRA107N vs HMCGJ8MGBEB213N
  • HMCG84MEBRA107N vs HMCGJ8MGBEB252N
  • HMCG84MEBRA107N vs HMCGJ8MGBUB213N
  • HMCG84MEBRA107N vs HMCGJ8MGBUB252N
  • HMCG84MEBRA107N vs HMCGY8MGBEB213N
  • HMCG84MEBRA107N vs HMCGY8MGBSB250N
  • HMCG84MEBRA107N vs HMCGY8MGBAB250N
  • HMCG84MEBRA107N vs HMCGY8MGBAB212N
  • HMCG84MEBRA107N vs HMCGY8MGBSB212N
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you