HFS960GDE0X089N
HFS960GDE0X089N
Active
Description:  960GB M.2 22110 PCIe Gen3 x4
Manufacturer:  SK Hynix
History Price: $11
In Stock: 36700
HFS960GDE0X089N Specification
Specification
Part No
HFS960GDE0X089N
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
SK Hynix
Series
PE8110
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
-
Form Factor
M.2 22110
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
PCIe Gen3 x4
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
HFS960GDE0X089N Related Parts
HFS15T3DGLX070N
HFS15T3DGLX070N
SK Hynix
15.36TB E1.L 18mm PCIe Gen3 x4
HFS15T3DGMX070N
HFS15T3DGMX070N
SK Hynix
15.36TB E1.L 9.5mm PCIe Gen3 x4
HFS7T6GEEWX091N
HFS7T6GEEWX091N
SK Hynix
7680GB E1.S 15mm PCIe Gen4 x4
HFS3T8GEEWX091N
HFS3T8GEEWX091N
SK Hynix
3840GB E1.S 15mm PCIe Gen4 x4
HFS1T9GEEWX091N
HFS1T9GEEWX091N
SK Hynix
1920GB E1.S 15mm PCIe Gen4 x4
HFS7T6GEETX070N
HFS7T6GEETX070N
SK Hynix
7680GB U.3/2 15mm PCIe Gen4 x4
HFS3T8GEETX070N
HFS3T8GEETX070N
SK Hynix
3840GB U.3/2 15mm PCIe Gen4 x4
HFS1T9GEETX070N
HFS1T9GEETX070N
SK Hynix
1920GB U.3/2 15mm PCIe Gen4 x4
HFS960GEETX070N
HFS960GEETX070N
SK Hynix
960GB U.3/2 15mm PCIe Gen4 x4
HFS3T8GDE0X089N
HFS3T8GDE0X089N
SK Hynix
3840GB M.2 22110 PCIe Gen3 x4
HFS1T9GDE0X089N
HFS1T9GDE0X089N
SK Hynix
1920GB M.2 22110 PCIe Gen3 x4
HFS6T4GEETX070N
HFS6T4GEETX070N
SK Hynix
6400GB U.3/2 15mm PCIe Gen4 x4
HFS960GDE0X089N Description
The SK Hynix HFS960GDE0X089N is a high-performance solid-state drive (SSD) designed for use in various computing environments, including personal computers, workstations, and enterprise applications. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The SK Hynix HFS960GDE0X089N is part of the company%27s lineup of NAND flash storage solutions, offering a balance of speed, capacity, and reliability. With a storage capacity of 960 GB, this SSD is suitable for users who require substantial storage space for applications, games, and multimedia files.

## Key Specifications

1. Storage Capacity:
- 960 GB

2. Form Factor:
- 2.5-inch SATA III (also known as 2.5-inch SSD)

3. Interface:
- SATA III (6 Gb/s)

4. NAND Flash Type:
- 3D NAND (TLC - Triple Level Cell)

5. Sequential Read Speed:
- Up to 550 MB/s

6. Sequential Write Speed:
- Up to 500 MB/s

7. Random Read IOPS:
- Up to 90,000 IOPS

8. Random Write IOPS:
- Up to 80,000 IOPS

9. Endurance:
- 240 TBW (Terabytes Written)

10. MTBF (Mean Time Between Failures):
- 1.5 million hours

11. Operating Temperature:
- 0°C to 70°C

12. Power Consumption:
- Active: 2.5 W
- Idle: 0.5 W

13. Dimensions:
- 100 mm x 69.85 mm x 7 mm

14. Weight:
- Approximately 70 grams

## Features

- High Performance: The HFS960GDE0X089N offers impressive read and write speeds, making it suitable for tasks that require quick data access, such as gaming, video editing, and running virtual machines.

- 3D NAND Technology: Utilizing 3D NAND technology enhances the storage density and performance while reducing power consumption compared to traditional planar NAND.

- Reliability: With a high MTBF rating and a robust endurance rating of 240 TBW, this SSD is designed for long-term use, making it a reliable choice for both consumer and enterprise applications.

- Low Power Consumption: The SSD%27s low power consumption helps extend battery life in laptops and reduces energy costs in data centers.

- SATA Compatibility: The SATA III interface ensures compatibility with a wide range of devices, including older systems that may not support NVMe drives.

## Applications

The SK Hynix HFS960GDE0X089N SSD is versatile and can be used in various scenarios, including:

- Personal Computing: Ideal for upgrading laptops and desktops to improve boot times, application loading, and overall system responsiveness.

- Gaming: Provides fast load times for games, enhancing the gaming experience by reducing waiting times.

- Content Creation: Suitable for video editing, graphic design, and other content creation tasks that require fast data access and transfer speeds.

- Enterprise Solutions: Can be utilized in servers and workstations for data-intensive applications, virtualization, and cloud computing.

## Conclusion

The SK Hynix HFS960GDE0X089N SSD is a reliable and high-performance storage solution that meets the needs of a wide range of users. With its substantial capacity, impressive speed, and advanced technology, it is an excellent choice for anyone looking to enhance their computing experience. Whether for personal use or in a professional environment, this SSD delivers the performance and reliability required for modern computing tasks.
HFS960GDE0X089N Compare Parts
  • HFS960GDE0X089N vs HFS512GDE9X073N
  • HFS960GDE0X089N vs HFS001TDE9X073N
  • HFS960GDE0X089N vs HFS002TEJ9X101N
  • HFS960GDE0X089N vs HFS256GEJ9X101N
  • HFS960GDE0X089N vs HFS512GEJ9X101N
  • HFS960GDE0X089N vs HFS001TEJ9X101N
  • HFS960GDE0X089N vs HFS480GDJ8X176N
  • HFS960GDE0X089N vs HFS960GDJ8X176N
  • HFS960GDE0X089N vs HFS1T9GDJ8X176N
  • HFS960GDE0X089N vs HFS960GDJ0X132N
  • HFS960GDE0X089N vs HFS1T9GDJ0X132N
  • HFS960GDE0X089N vs HFS3T8GDJ0X132N
  • HFS960GDE0X089N vs HFS1T9GEJWX132N
  • HFS960GDE0X089N vs HFS3T8GEJWX132N
  • HFS960GDE0X089N vs HFS7T6GEJWX132N
  • HFS960GDE0X089N vs HFS1T9GEEWX093N
  • HFS960GDE0X089N vs HFS3T8GEEWX093N
  • HFS960GDE0X089N vs HFS7T6GEEWX093N
  • HFS960GDE0X089N vs HFS480G32FEH-BA10A
  • HFS960GDE0X089N vs HFS960G32FEH-BA10A
  • HFS960GDE0X089N vs HFS1T9G32FEH-BA10A
  • HFS960GDE0X089N vs HFS3T8G32FEH-BA10A
  • HFS960GDE0X089N vs HFS480G3H2X069N
  • HFS960GDE0X089N vs HFS960G3H2X069N
  • HFS960GDE0X089N vs HFS1T9G3H2X069N
  • HFS960GDE0X089N vs HFS3T8G3H2X069N
  • HFS960GDE0X089N vs HFS800GDUFEH-A430A
  • HFS960GDE0X089N vs HFS1T6GDUFEH-A430A
  • HFS960GDE0X089N vs HFS3T2GDUFEH-A430A
  • HFS960GDE0X089N vs HFS6T4GDUFEH-A430A
  • HFS960GDE0X089N vs HFS960GDUFEH-A430A
  • HFS960GDE0X089N vs HFS1T9GDUFEH-A430A
  • HFS960GDE0X089N vs HFS3T8GDUFEH-A430A
  • HFS960GDE0X089N vs HFS7T6GDUFEH-A430A
  • HFS960GDE0X089N vs HFS960GD0FEI-A430A
  • HFS960GDE0X089N vs HFS1T9GD0FEI-A430A
  • HFS960GDE0X089N vs HFS3T8GD0FEI-A430A
  • HFS960GDE0X089N vs HFS800GETFEI-D430A
  • HFS960GDE0X089N vs HFS1T6GETFEI-D430A
  • HFS960GDE0X089N vs HFS3T2GETFEI-D430A
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.