Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Silicon Power SP256GIMSA355SV0
SP256GIMSA355SV0
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 256GB MSATA TLC SATAIII 3.3V
Manufacturer:
Silicon Power
Datasheet:
SP256GIMSA355SV0 Datasheet
History Price: $101.71
In Stock: 47100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP256GIMSA355SV0 Specification
Specification
Part No
SP256GIMSA355SV0
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Power
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
Speed - Read
520MB/s
Speed - Write
480MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
650mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
51.00mm x 30.00mm x 3.50mm
SP256GIMSA355SV0 Compare Parts
SP256GIMSA355SV0 vs SP256GIMDC355SV0
SP256GIMSA355SV0 vs SP256GIMDA355SV0
SP256GIMSA355SV0 vs SP256GIMDB355SV0
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.