SP256GIMDB355SV0
SP256GIMDB355SV0
Active
Description:  SSD 256GB M.2 TLC SATA III 3.3V
Manufacturer:  Silicon Power
History Price: $113.43
In Stock: 18200
SP256GIMDB355SV0 Specification
Specification
Part No
SP256GIMDB355SV0
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Power
Series
MDB550S
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
520MB/s
Speed - Write
480MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
110mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
60.00mm x 22.00mm x 3.50mm
SP256GIMDB355SV0 PDF Datasheet
SP256GIMDB355SV0 Compare Parts
  • SP256GIMDB355SV0 vs SP256GIMSA305SV0
  • SP256GIMDB355SV0 vs SP256GIMDC355SV0
  • SP256GIMDB355SV0 vs SP256GIMDA355SV0
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.