MC619GXAHDE3
MC619GXAHDE3
Obsolete
Description:  SSD 16GB MSATA TLC SATA III
Manufacturer:  Silicon Motion
History Price: Obsolete
In Stock: 28300
MC619GXAHDE3 Specification
Specification
Part No
MC619GXAHDE3
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈 (TA)
Weight
20.00mm x 16.00mm
Size / Dimension
-
MC619GXAHDE3 PDF Datasheet
MC619GXAHDE3 Related Parts
MC611GXBDBD1
MC611GXBDBD1
Silicon Motion
SSD 32GB MSATA MLC SATA II
MC611GXCDBD1
MC611GXCDBD1
Silicon Motion
SSD 64GB MSATA MLC SATA II
MC631GE1DBA1
MC631GE1DBA1
Silicon Motion
SSD 1GB MSATA SLC SATA II
MC631GE2DBA1
MC631GE2DBA1
Silicon Motion
SSD 2GB MSATA SLC SATA II
MC631GE4DBA1
MC631GE4DBA1
Silicon Motion
SSD 4GB MSATA SLC SATA II MODULE
MC631GE8DBA1
MC631GE8DBA1
Silicon Motion
SSD 8GB MSATA SLC SATA II
MC631GEADBA1
MC631GEADBA1
Silicon Motion
SSD 16GB MSATA SLC SATA II
MC631GEBDBA1
MC631GEBDBA1
Silicon Motion
SSD 32GB MSATA SLC SATA II
MC631GX1DBA1
MC631GX1DBA1
Silicon Motion
SSD 1GB MSATA SLC SATA II
MC631GX2DBA1
MC631GX2DBA1
Silicon Motion
SSD 2GB MSATA SLC SATA II
MC631GX4DBA1
MC631GX4DBA1
Silicon Motion
SSD 4GB MSATA SLC SATA II
MC631GX8DBA1
MC631GX8DBA1
Silicon Motion
SSD 8GB MSATA SLC SATA II
MC619GXAHDE3 Compare Parts
  • MC619GXAHDE3 vs MC619GXCFCD3
  • MC619GXAHDE3 vs MC619GXBFCD3
  • MC619GXAHDE3 vs MC619GXAFCD3
  • MC619GXAHDE3 vs MC619GXEHDE3
  • MC619GXAHDE3 vs MC619GXDHDE3
  • MC619GXAHDE3 vs MC619GXCHDE3
  • MC619GXAHDE3 vs MC619GXBHDE3
  • MC619GXAHDE3 vs MC651GXBDBD1
  • MC619GXAHDE3 vs MC651GXADBD1
  • MC619GXAHDE3 vs MC651GX8DBD1
  • MC619GXAHDE3 vs MC651GEBDBD1
  • MC619GXAHDE3 vs MC651GEADBD1
  • MC619GXAHDE3 vs MC651GE8DBD1
  • MC619GXAHDE3 vs MC631GXBDBA1
  • MC619GXAHDE3 vs MC631GXADBA1
  • MC619GXAHDE3 vs MC631GX8DBA1
  • MC619GXAHDE3 vs MC631GX4DBA1
  • MC619GXAHDE3 vs MC631GX2DBA1
  • MC619GXAHDE3 vs MC631GX1DBA1
  • MC619GXAHDE3 vs MC631GEBDBA1
  • MC619GXAHDE3 vs MC631GEADBA1
  • MC619GXAHDE3 vs MC631GE8DBA1
  • MC619GXAHDE3 vs MC631GE4DBA1
  • MC619GXAHDE3 vs MC631GE2DBA1
  • MC619GXAHDE3 vs MC631GE1DBA1
  • MC619GXAHDE3 vs MC611GXCDBD1
  • MC619GXAHDE3 vs MC611GXBDBD1
  • MC619GXAHDE3 vs MC659GXCFCD3
  • MC619GXAHDE3 vs MC659GXBFCD3
  • MC619GXAHDE3 vs MC659GXAFCD3
  • MC619GXAHDE3 vs MC659GX8FCD3
  • MC619GXAHDE3 vs MC619GXEIDE3T
  • MC619GXAHDE3 vs MC619GXEIDE3S
  • MC619GXAHDE3 vs MC619GXDIDE3T
  • MC619GXAHDE3 vs MC619GXDIDE3S
  • MC619GXAHDE3 vs MC619GXCIDE3T
  • MC619GXAHDE3 vs MC619GXCIDE3S
  • MC619GXAHDE3 vs MC619GXBIDE3T
  • MC619GXAHDE3 vs MC619GXBIDE3S
  • MC619GXAHDE3 vs MC619GXELDF3
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.