☰
112990247
112990247
Active
Description:  SSD 512GB M.2 MODULE NVME
Manufacturer:  Seeed Technology
Datasheet:   112990247 Datasheet
History Price: $78.54
In Stock: 39570
112990247 Specification
Specification
Part No
112990247
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
512GB
Memory Type
Solid State Drive (SSD) FLASH
Form Factor
M.2 Module
Speed - Read
3.4GB/s
Speed - Write
2.9GB/s
Voltage - Supply
-
Type
NVMe
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
80.00mm x 22.00mm x 2.25mm
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!
Francesca Mariani
Italy
5 stars
2026-09-17 15:24
Try them, they work!
Isabela Rocha Neto
Brazil
5 stars
2026-09-17 12:29
Excellent Product, delivered super fast and quality, great seller!
Cláudia Maria
Brazil
5 stars
2026-09-17 09:55
Excellent Product, delivered super fast and quality, great seller!