M378A2K43CB1-CPB
M378A2K43CB1-CPB
EOL
Description:  MODULE 1.2V DDR4 16GB 2133Mbps 288-UDIMM
Manufacturer:  Samsung Semiconductor
History Price: $0
In Stock: 15400
M378A2K43CB1-CPB Specification
Specification
Part No
M378A2K43CB1-CPB
Category
Memory Modules
Manufacturer
Samsung Semiconductor
Series
-
Packaging
Bulk
Status
EOL
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4
Memory Size
16GB
Transfer Rate (Mb/s, MT/s, MHz)
2133Mbps
Package / Case
288-UDIMM
M378A2K43CB1-CPB Related Parts
M378A1G44CB0-CWE
M378A1G44CB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 260-UDIMM
M378A2G43CB3-CWE
M378A2G43CB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 260-UDIMM
M378A4G43CB2-CWE
M378A4G43CB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 260-UDIMM
M378A5244GB0-CWE
M378A5244GB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 4GB 3200Mbps 288-UDIMM
M378A1G44BB0-CWE
M378A1G44BB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 260-UDIMM
M378A2G43BB3-CWE
M378A2G43BB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 260-UDIMM
M378A4G43BB2-CWE
M378A4G43BB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 260-UDIMM
M378A1K43EB2-CWE
M378A1K43EB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 288-UDIMM
M378A2K43EB1-CWE
M378A2K43EB1-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 288-UDIMM
M378A4G43AB2-CVF
M378A4G43AB2-CVF
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 2933Mbps 288-UDIMM
M378A4G43AB2-CWE
M378A4G43AB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 2933Mbps 288-UDIMM
M378A5244CB0-CWE
M378A5244CB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 4GB 3200Mbps 288-UDIMM
M378A2K43CB1-CPB Compare Parts
  • M378A2K43CB1-CPB vs M378A5244CB0-CRC
  • M378A2K43CB1-CPB vs M378A5244CB0-CPB
  • M378A2K43CB1-CPB vs M378A5244BB0-CTD
  • M378A2K43CB1-CPB vs M378A5244BB0-CRC
  • M378A2K43CB1-CPB vs M378A5244BB0-CPB
  • M378A2K43CB1-CPB vs M378A2K43CB1-CTD
  • M378A2K43CB1-CPB vs M378A2K43CB1-CRC
  • M378A2K43CB1-CPB vs M378A2K43BB1-CTD
  • M378A2K43CB1-CPB vs M378A2K43BB1-CRC
  • M378A2K43CB1-CPB vs M378A2K43BB1-CPB
  • M378A2K43CB1-CPB vs M378A1K43CB2-CTD
  • M378A2K43CB1-CPB vs M378A1K43CB2-CRC
  • M378A2K43CB1-CPB vs M378A1K43CB2-CPB
  • M378A2K43CB1-CPB vs M378A1K43BB2-CTD
  • M378A2K43CB1-CPB vs M378A1K43BB2-CRC
  • M378A2K43CB1-CPB vs M378A1K43BB1-CPB
  • M378A2K43CB1-CPB vs M378A4G43MB1-CTD
  • M378A2K43CB1-CPB vs M378A1K43DB2-CTD
  • M378A2K43CB1-CPB vs M378A2K43DB1-CTD
  • M378A2K43CB1-CPB vs M378A2K43DB1-CVF
  • M378A2K43CB1-CPB vs M378A1K43DB2-CVF
  • M378A2K43CB1-CPB vs M378A5244CB0-CVF
  • M378A2K43CB1-CPB vs M378A4G43AB1-CWE
  • M378A2K43CB1-CPB vs M378A4G43AB1-CVF
  • M378A2K43CB1-CPB vs M378A2G43AB3-CWE
  • M378A2K43CB1-CPB vs M378A1G44AB0-CWE
  • M378A2K43CB1-CPB vs M378A5244CB0-CWE
  • M378A2K43CB1-CPB vs M378A4G43AB2-CWE
  • M378A2K43CB1-CPB vs M378A4G43AB2-CVF
  • M378A2K43CB1-CPB vs M378A2K43EB1-CWE
  • M378A2K43CB1-CPB vs M378A1K43EB2-CWE
  • M378A2K43CB1-CPB vs M378A4G43BB2-CWE
  • M378A2K43CB1-CPB vs M378A2G43BB3-CWE
  • M378A2K43CB1-CPB vs M378A1G44BB0-CWE
  • M378A2K43CB1-CPB vs M378A5244GB0-CWE
  • M378A2K43CB1-CPB vs M378A4G43CB2-CWE
  • M378A2K43CB1-CPB vs M378A2G43CB3-CWE
  • M378A2K43CB1-CPB vs M378A1G44CB0-CWE
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller