M378A1K43EB2-CWE
M378A1K43EB2-CWE
Mass Production
Description:  MODULE 1.2V DDR4 8GB 3200Mbps 288-UDIMM
Manufacturer:  Samsung Semiconductor
History Price: $0
In Stock: 19000
M378A1K43EB2-CWE Specification
Specification
Part No
M378A1K43EB2-CWE
Category
Memory Modules
Manufacturer
Samsung Semiconductor
Series
-
Packaging
Bulk
Status
Mass Production
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4
Memory Size
8GB
Transfer Rate (Mb/s, MT/s, MHz)
3200Mbps
Package / Case
288-UDIMM
M378A1K43EB2-CWE Related Parts
M378A1G44CB0-CWE
M378A1G44CB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 260-UDIMM
M378A2G43CB3-CWE
M378A2G43CB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 260-UDIMM
M378A4G43CB2-CWE
M378A4G43CB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 260-UDIMM
M378A5244GB0-CWE
M378A5244GB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 4GB 3200Mbps 288-UDIMM
M378A1G44BB0-CWE
M378A1G44BB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 260-UDIMM
M378A2G43BB3-CWE
M378A2G43BB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 260-UDIMM
M378A4G43BB2-CWE
M378A4G43BB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 260-UDIMM
M378A2K43EB1-CWE
M378A2K43EB1-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 288-UDIMM
M378A4G43AB2-CVF
M378A4G43AB2-CVF
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 2933Mbps 288-UDIMM
M378A4G43AB2-CWE
M378A4G43AB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 2933Mbps 288-UDIMM
M378A5244CB0-CWE
M378A5244CB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 4GB 3200Mbps 288-UDIMM
M378A1G44AB0-CWE
M378A1G44AB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 288-UDIMM
M378A1K43EB2-CWE Compare Parts
  • M378A1K43EB2-CWE vs M378A5244CB0-CRC
  • M378A1K43EB2-CWE vs M378A5244CB0-CPB
  • M378A1K43EB2-CWE vs M378A5244BB0-CTD
  • M378A1K43EB2-CWE vs M378A5244BB0-CRC
  • M378A1K43EB2-CWE vs M378A5244BB0-CPB
  • M378A1K43EB2-CWE vs M378A2K43CB1-CTD
  • M378A1K43EB2-CWE vs M378A2K43CB1-CRC
  • M378A1K43EB2-CWE vs M378A2K43CB1-CPB
  • M378A1K43EB2-CWE vs M378A2K43BB1-CTD
  • M378A1K43EB2-CWE vs M378A2K43BB1-CRC
  • M378A1K43EB2-CWE vs M378A2K43BB1-CPB
  • M378A1K43EB2-CWE vs M378A1K43CB2-CTD
  • M378A1K43EB2-CWE vs M378A1K43CB2-CRC
  • M378A1K43EB2-CWE vs M378A1K43CB2-CPB
  • M378A1K43EB2-CWE vs M378A1K43BB2-CTD
  • M378A1K43EB2-CWE vs M378A1K43BB2-CRC
  • M378A1K43EB2-CWE vs M378A1K43BB1-CPB
  • M378A1K43EB2-CWE vs M378A4G43MB1-CTD
  • M378A1K43EB2-CWE vs M378A1K43DB2-CTD
  • M378A1K43EB2-CWE vs M378A2K43DB1-CTD
  • M378A1K43EB2-CWE vs M378A2K43DB1-CVF
  • M378A1K43EB2-CWE vs M378A1K43DB2-CVF
  • M378A1K43EB2-CWE vs M378A5244CB0-CVF
  • M378A1K43EB2-CWE vs M378A4G43AB1-CWE
  • M378A1K43EB2-CWE vs M378A4G43AB1-CVF
  • M378A1K43EB2-CWE vs M378A2G43AB3-CWE
  • M378A1K43EB2-CWE vs M378A1G44AB0-CWE
  • M378A1K43EB2-CWE vs M378A5244CB0-CWE
  • M378A1K43EB2-CWE vs M378A4G43AB2-CWE
  • M378A1K43EB2-CWE vs M378A4G43AB2-CVF
  • M378A1K43EB2-CWE vs M378A2K43EB1-CWE
  • M378A1K43EB2-CWE vs M378A4G43BB2-CWE
  • M378A1K43EB2-CWE vs M378A2G43BB3-CWE
  • M378A1K43EB2-CWE vs M378A1G44BB0-CWE
  • M378A1K43EB2-CWE vs M378A5244GB0-CWE
  • M378A1K43EB2-CWE vs M378A4G43CB2-CWE
  • M378A1K43EB2-CWE vs M378A2G43CB3-CWE
  • M378A1K43EB2-CWE vs M378A1G44CB0-CWE
  • M378A1K43EB2-CWE FAQ
    Q1: What type of memory is the Samsung Semiconductor M378A1K43EB2-CWE?
    A1: The Samsung Semiconductor M378A1K43EB2-CWE is a DDR4 SDRAM module.

    Q2: What is the memory capacity of the Samsung Semiconductor M378A1K43EB2-CWE?
    A2: The Samsung Semiconductor M378A1K43EB2-CWE has a capacity of 8GB.

    Q3: What is the form factor of the Samsung Semiconductor M378A1K43EB2-CWE?
    A3: The Samsung Semiconductor M378A1K43EB2-CWE is a UDIMM (Unbuffered DIMM) module.

    Q4: What is the speed rating of the Samsung Semiconductor M378A1K43EB2-CWE?
    A4: The Samsung Semiconductor M378A1K43EB2-CWE is rated for DDR4-3200, which means it runs at 3200 MT/s.

    Q5: What is the voltage requirement for the Samsung Semiconductor M378A1K43EB2-CWE?
    A5: The Samsung Semiconductor M378A1K43EB2-CWE operates at a standard DDR4 voltage of 1.2V.

    Q6: Is the Samsung Semiconductor M378A1K43EB2-CWE ECC or non-ECC?
    A6: The Samsung Semiconductor M378A1K43EB2-CWE is a non-ECC memory module.

    Q7: What is the DRAM chip organization of the Samsung Semiconductor M378A1K43EB2-CWE?
    A7: The Samsung Semiconductor M378A1K43EB2-CWE typically uses 1G x 8-bit DDR4 SDRAM chips.

    Q8: How many pins does the Samsung Semiconductor M378A1K43EB2-CWE have?
    A8: The Samsung Semiconductor M378A1K43EB2-CWE has 288 pins.

    Q9: What applications is the Samsung Semiconductor M378A1K43EB2-CWE designed for?
    A9: The Samsung Semiconductor M378A1K43EB2-CWE is primarily designed for desktop PCs.

    Q10: Is the Samsung Semiconductor M378A1K43EB2-CWE dual-rank or single-rank?
    A10: The Samsung Semiconductor M378A1K43EB2-CWE is typically a single-rank module.

    Q11: What is the module height of the Samsung Semiconductor M378A1K43EB2-CWE?
    A11: The Samsung Semiconductor M378A1K43EB2-CWE conforms to standard UDIMM module height, approximately 31.25 mm.

    Q12: Does the Samsung Semiconductor M378A1K43EB2-CWE support XMP profiles?
    A12: The Samsung Semiconductor M378A1K43EB2-CWE is a standard JEDEC-compliant module and does not typically support XMP.

    Q13: What operating temperature range is supported by the Samsung Semiconductor M378A1K43EB2-CWE?
    A13: The Samsung Semiconductor M378A1K43EB2-CWE typically supports 0°C to 85°C operating temperatures.

    Q14: Is the Samsung Semiconductor M378A1K43EB2-CWE RoHS compliant?
    A14: Yes, the Samsung Semiconductor M378A1K43EB2-CWE is RoHS compliant.

    Q15: What is the CAS latency of the Samsung Semiconductor M378A1K43EB2-CWE?
    A15: The Samsung Semiconductor M378A1K43EB2-CWE has a CAS latency of CL22.

    Q16: Can the Samsung Semiconductor M378A1K43EB2-CWE be used in servers?
    A16: The Samsung Semiconductor M378A1K43EB2-CWE is not designed for servers as it is non-ECC and unbuffered; server modules are typically ECC registered.

    Q17: What is the PCB layout of the Samsung Semiconductor M378A1K43EB2-CWE?
    A17: The Samsung Semiconductor M378A1K43EB2-CWE uses an 8-layer PCB layout for signal integrity and performance.

    Q18: Is the Samsung Semiconductor M378A1K43EB2-CWE compatible with Intel and AMD platforms?
    A18: Yes, the Samsung Semiconductor M378A1K43EB2-CWE is compatible with most DDR4-supporting Intel and AMD desktop platforms.

    Q19: What is the manufacturing process technology used in the Samsung Semiconductor M378A1K43EB2-CWE?
    A19: The Samsung Semiconductor M378A1K43EB2-CWE is typically manufactured using Samsung's 10nm-class DRAM process technology.

    Q20: Does the Samsung Semiconductor M378A1K43EB2-CWE support on-die termination (ODT)?
    A20: Yes, the Samsung Semiconductor M378A1K43EB2-CWE supports on-die termination as per DDR4 specifications.
    Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller