☰
BAY-NO-DISK
BAY-NO-DISK
Active
Description:  IC
Manufacturer:  Olimex LTD
Datasheet:   BAY-NO-DISK Datasheet
History Price: $9.63
In Stock: 30585
BAY-NO-DISK Specification
Specification
Part No
BAY-NO-DISK
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Olimex LTD
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
-
Memory Type
Magnetic Disk (HDD)
Form Factor
-
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
BAY-NO-DISK Compare Parts
  • BAY-NO-DISK vs BAY-SSD-128GB
  • BAY-NO-DISK vs BAY-HDD-2000GB
  • BAY-NO-DISK vs BAY-HDD-1000GB
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.