☰
MT4VDDT3264AY-40BF1
MT4VDDT3264AY-40BF1
Obsolete
Description:  MODULE DDR SDRAM 256MB 184UDIMM
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 11200
MT4VDDT3264AY-40BF1 Specification
Specification
Part No
MT4VDDT3264AY-40BF1
Category
Memory Modules
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR SDRAM
Memory Size
256MB
Transfer Rate (Mb/s, MT/s, MHz)
200
Package / Case
184-UDIMM
MT4VDDT3264AY-40BF1 Related Parts
MT4LSDT1664HY-13ED1
MT4LSDT1664HY-13ED1
Micron Technology
MODULE SDRAM 128MB 144SODIMM
MT4LSDT1664AY-133D1
MT4LSDT1664AY-133D1
Micron Technology
MODULE SDRAM 128MB 168UDIMM
MT4LSDT1664HG-133D1
MT4LSDT1664HG-133D1
Micron Technology
MODULE SDRAM 128MB 144SODIMM
MT4LSDT1664HG-13ED1
MT4LSDT1664HG-13ED1
Micron Technology
MODULE SDRAM 128MB 144SODIMM
MT4LSDT464HG-133G4
MT4LSDT464HG-133G4
Micron Technology
MODULE SDRAM 32MB 144SODIMM
MT4LSDT864HG-133G2
MT4LSDT864HG-133G2
Micron Technology
MODULE SDRAM 64MB 144SODIMM
MT4LSDT864HG-13EG2
MT4LSDT864HG-13EG2
Micron Technology
MODULE SDRAM 64MB 144SODIMM
MT4LSDT864HY-133G2
MT4LSDT864HY-133G2
Micron Technology
MODULE SDRAM 64MB 144SODIMM
MT4VDDT1664HY-335F3
MT4VDDT1664HY-335F3
Micron Technology
MODULE DDR SDRAM 128MB 200SODIMM
MT4VDDT3264HY-335F2
MT4VDDT3264HY-335F2
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT4VDDT3264HG-335F2
MT4VDDT3264HG-335F2
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT4HTF3264AY-40EB1
MT4HTF3264AY-40EB1
Micron Technology
MODULE DDR2 SDRAM 256MB 240UDIMM
MT4VDDT3264AY-40BF1 Description
The Micron Technology MT4VDDT3264AY-40BF1 is a high-performance DDR SDRAM (Double Data Rate Synchronous Dynamic Random Access Memory) module designed for use in various computing applications, including desktops, workstations, and servers. This memory module is part of Micron%27s extensive portfolio of memory products, known for their reliability, speed, and efficiency.

## Overview

The MT4VDDT3264AY-40BF1 is a 256MB DDR SDRAM module that operates at a clock speed of 400 MHz, which corresponds to a data rate of 3200 MT/s (megatransfers per second). This module is designed to meet the demands of modern computing environments, providing high bandwidth and low latency for improved system performance.

## Key Specifications

1. Memory Type:
- DDR SDRAM: The MT4VDDT3264AY-40BF1 is a DDR SDRAM module, which means it can transfer data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to traditional SDRAM.

2. Capacity:
- Size: The module has a capacity of 256MB, making it suitable for applications that require moderate memory resources. This capacity is often used in older systems or specific embedded applications.

3. Data Rate:
- Speed: The module operates at a data rate of 3200 MT/s, which is achieved through a clock frequency of 400 MHz. This high data rate allows for faster data access and improved overall system performance.

4. Bus Width:
- Width: The MT4VDDT3264AY-40BF1 has a 64-bit data bus width, which is standard for DDR SDRAM modules. This width allows for efficient data transfer between the memory and the memory controller.

5. Timing Parameters:
- CAS Latency (CL): The module typically has a CAS latency of 3 (CL3), which indicates the number of clock cycles it takes to access a specific column of data in the memory array. Lower CAS latency values generally result in better performance.
- Other Latencies: The module may also have other timing parameters such as tRCD (Row Address to Column Address Delay) and tRP (Row Precharge Time), which are critical for determining the overall performance of the memory.

6. Voltage:
- Operating Voltage: The MT4VDDT3264AY-40BF1 operates at a voltage of 2.5V, which is standard for DDR SDRAM modules. This voltage level helps to balance performance and power consumption.

7. Package Type:
- Form Factor: The module is typically available in a 184-pin DIMM (Dual In-line Memory Module) package, which is compatible with a wide range of motherboards and systems.

8. Temperature Range:
- Operating Temperature: The MT4VDDT3264AY-40BF1 is designed to operate within a temperature range of 0°C to 70°C, making it suitable for standard commercial applications.

## Applications

The Micron MT4VDDT3264AY-40BF1 is suitable for a variety of applications, including:
- Desktop computers
- Workstations
- Servers
- Embedded systems
- Networking equipment

## Conclusion

In summary, the Micron Technology MT4VDDT3264AY-40BF1 is a reliable and efficient DDR SDRAM module that provides a balance of performance and capacity for various computing applications. With its 256MB capacity, 3200 MT/s data rate, and standard 2.5V operating voltage, it is well-suited for systems that require moderate memory resources. Its design and specifications make it a valuable component in both consumer and industrial applications, ensuring that it meets the demands of modern computing environments.
MT4VDDT3264AY-40BF1 Compare Parts
  • MT4VDDT3264AY-40BF1 vs MT4JSF6464HY-1G4B1
  • MT4VDDT3264AY-40BF1 vs MT4HTF6464HZ-667H1
  • MT4VDDT3264AY-40BF1 vs MT4HTF6464AY-667E1
  • MT4VDDT3264AY-40BF1 vs MT4HTF6464HY-667E1
  • MT4VDDT3264AY-40BF1 vs MT4HTF3264HY-667D3
  • MT4VDDT3264AY-40BF1 vs MT4HTF3264HY-53ED3
  • MT4VDDT3264AY-40BF1 vs MT4HTF3264HY-53EB4
  • MT4VDDT3264AY-40BF1 vs MT4HTF3264AY-53EB2
  • MT4VDDT3264AY-40BF1 vs MT4HTF3264AY-53EB1
  • MT4VDDT3264AY-40BF1 vs MT4VDDT3264HY-40BF2
  • MT4VDDT3264AY-40BF1 vs MT4HTF3264AY-40EB1
  • MT4VDDT3264AY-40BF1 vs MT4VDDT3264HG-335F2
  • MT4VDDT3264AY-40BF1 vs MT4VDDT3264HY-335F2
  • MT4VDDT3264AY-40BF1 vs MT4VDDT1664HY-335F3
  • MT4VDDT3264AY-40BF1 vs MT4LSDT864HY-133G2
  • MT4VDDT3264AY-40BF1 vs MT4LSDT864HG-13EG2
  • MT4VDDT3264AY-40BF1 vs MT4LSDT864HG-133G2
  • MT4VDDT3264AY-40BF1 vs MT4LSDT464HG-133G4
  • MT4VDDT3264AY-40BF1 vs MT4LSDT1664HG-13ED1
  • MT4VDDT3264AY-40BF1 vs MT4LSDT1664HG-133D1
  • MT4VDDT3264AY-40BF1 vs MT4LSDT1664AY-133D1
  • MT4VDDT3264AY-40BF1 vs MT4LSDT1664HY-13ED1
  • MT4VDDT3264AY-40BF1 vs MT4KTF25664AZ-1G9P1
  • MT4VDDT3264AY-40BF1 vs MT4KTF25664HZ-1G6P1
  • MT4VDDT3264AY-40BF1 vs MT4KTF25664HZ-1G6E2
  • MT4VDDT3264AY-40BF1 vs MT4KTF25664HZ-1G6E1
  • MT4VDDT3264AY-40BF1 vs MT4KTF25664AZ-1G6E1
  • MT4VDDT3264AY-40BF1 vs MT4KTF12864HZ-1G6K1
  • MT4VDDT3264AY-40BF1 vs MT4JTF25664HZ-1G6E1
  • MT4VDDT3264AY-40BF1 vs MT4JTF25664AZ-1G6E1
  • MT4VDDT3264AY-40BF1 vs MT4JTF12864AZ-1G4D1
  • MT4VDDT3264AY-40BF1 vs MT4JSF12864HZ-1G4D1
  • MT4VDDT3264AY-40BF1 vs MT4HTF6464HZ-800H1
  • MT4VDDT3264AY-40BF1 vs MT4HTF3264HZ-800G1
  • MT4VDDT3264AY-40BF1 vs MT42L128M32D1TJ-25 IT:A
  • MT4VDDT3264AY-40BF1 vs MT4HTF6464AZ-667H1
  • MT4VDDT3264AY-40BF1 vs MT4HTF3264HZ-667G1
  • MT4VDDT3264AY-40BF1 vs MT4HTF3264HY-667B3
  • MT4VDDT3264AY-40BF1 vs MT4HTF3264HY-53EB3
  • MT4VDDT3264AY-40BF1 vs MT4HTF3264AY-53ED3
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.