MT4LSDT864HG-133G2
MT4LSDT864HG-133G2
Obsolete
Description:  MODULE SDRAM 64MB 144SODIMM
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 11700
MT4LSDT864HG-133G2 Specification
Specification
Part No
MT4LSDT864HG-133G2
Category
Memory Modules
Manufacturer
Micron Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SDRAM
Memory Size
64MB
Transfer Rate (Mb/s, MT/s, MHz)
133
Package / Case
144-SODIMM
MT4LSDT864HG-133G2 Related Parts
MT4LSDT1664HY-13ED1
MT4LSDT1664HY-13ED1
Micron Technology
MODULE SDRAM 128MB 144SODIMM
MT4LSDT1664AY-133D1
MT4LSDT1664AY-133D1
Micron Technology
MODULE SDRAM 128MB 168UDIMM
MT4LSDT1664HG-133D1
MT4LSDT1664HG-133D1
Micron Technology
MODULE SDRAM 128MB 144SODIMM
MT4LSDT1664HG-13ED1
MT4LSDT1664HG-13ED1
Micron Technology
MODULE SDRAM 128MB 144SODIMM
MT4LSDT464HG-133G4
MT4LSDT464HG-133G4
Micron Technology
MODULE SDRAM 32MB 144SODIMM
MT4LSDT864HG-13EG2
MT4LSDT864HG-13EG2
Micron Technology
MODULE SDRAM 64MB 144SODIMM
MT4LSDT864HY-133G2
MT4LSDT864HY-133G2
Micron Technology
MODULE SDRAM 64MB 144SODIMM
MT4VDDT3264AY-40BF1
MT4VDDT3264AY-40BF1
Micron Technology
MODULE DDR SDRAM 256MB 184UDIMM
MT4VDDT1664HY-335F3
MT4VDDT1664HY-335F3
Micron Technology
MODULE DDR SDRAM 128MB 200SODIMM
MT4VDDT3264HY-335F2
MT4VDDT3264HY-335F2
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT4VDDT3264HG-335F2
MT4VDDT3264HG-335F2
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT4HTF3264AY-40EB1
MT4HTF3264AY-40EB1
Micron Technology
MODULE DDR2 SDRAM 256MB 240UDIMM
MT4LSDT864HG-133G2 Description
The Micron Technology MT4LSDT864HG-133G2 is a high-performance DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) module designed for use in various computing and embedded systems that require high-speed memory. This memory module is part of Micron's extensive lineup of DRAM products, providing reliable, high-speed memory solutions for a range of applications, from consumer electronics to industrial and automotive systems.

The MT4LSDT864HG-133G2 is a 184-pin DIMM (Dual Inline Memory Module) with a DDR SDRAM architecture, offering 133 MHz of effective data rate (DDR-266), making it suitable for use in systems that demand high memory bandwidth and low latency. This memory module is ideal for desktop computers, workstations, servers, and embedded systems that require fast and reliable memory.

## Key Features

* DDR SDRAM Technology: The MT4LSDT864HG-133G2 utilizes DDR SDRAM, a memory technology that doubles the data transfer rate compared to traditional SDRAM by transferring data on both the rising and falling edges of the clock signal. This results in a higher overall bandwidth, which is essential for modern high-performance systems.

* 133 MHz Clock Speed (DDR-266): The module operates at a 133 MHz clock speed with a 266 MT/s (mega-transfers per second) data rate, providing a balanced combination of speed and performance. This is ideal for applications that require fast access to data without compromising system stability.

* Capacity: The MT4LSDT864HG-133G2 is a 512MB memory module, with 64MB x 8 memory organization, offering a sufficient amount of memory for typical desktop and embedded applications. It is ideal for systems requiring memory expansion while maintaining low power consumption and high performance.

* Low Power Consumption: This module operates at 2.5V (nominal), a lower operating voltage compared to older generations of DRAM, which helps in reducing overall power consumption. This is particularly important for systems that prioritize energy efficiency, such as portable devices, battery-powered equipment, and compact embedded systems.

* Advanced Data Integrity: The MT4LSDT864HG-133G2 features advanced error correction capabilities, ensuring data integrity and reliability. This is crucial for applications such as servers and high-performance computing environments where data consistency is critical.

* Thermal Performance: The module is designed to operate effectively within a wide temperature range, ensuring stable performance even in harsh operating environments. It features thermal management for high-frequency operations, making it suitable for systems with high heat generation.

* Package Type: The 184-pin DIMM package provides easy integration into compatible systems. The DIMM format is commonly used in desktop systems and workstations, offering a compact and reliable solution for memory expansion.

## Electrical and Performance Specifications

## Key Parameters:

* Capacity: 512MB – The module provides 512MB of memory, which is ideal for standard desktop or embedded systems.
* Data Rate: DDR-266 (133 MHz) – The data transfer rate is 266 MT/s, which allows for efficient data throughput in systems requiring moderate memory bandwidth.
* Organization: 64MB x 8 – The memory organization indicates that the module has 64MB of memory per chip and is organized into 8-bit wide segments.
* Voltage: 2.5V (nominal) – The operating voltage of 2.5V is typical for DDR SDRAM modules, helping ensure compatibility with a wide range of systems while keeping power consumption low.
* Latency (CAS Latency): CL3 – The CAS latency (Column Address Strobe) of 3 is typical for DDR-266 memory, meaning the memory can access data after a delay of 3 clock cycles. This is suitable for most general-purpose computing applications.
* Burst Length: 8 – The burst length indicates that the module can transfer data in 8-word bursts, enhancing performance in sequential memory access operations.
* Package: 184-pin DIMM – The module is packaged in a standard 184-pin DIMM, which is compatible with most desktop motherboards and workstations.
* Operating Temperature Range: 0°C to 70°C – The module operates effectively within the standard commercial temperature range, making it suitable for most consumer and embedded applications.
* Speed Grade: PC2100 – The module is classified as PC2100 in terms of memory bandwidth. This speed grade indicates that it is capable of providing 2.1 GB/s of peak data transfer, making it suitable for systems with moderate performance requirements.

## Applications

The Micron MT4LSDT864HG-133G2 memory module is ideal for various computing and embedded system applications, particularly those that require high-speed memory with reliable performance. Its features make it suitable for the following areas:

* Desktop Computers: The module provides 512MB of memory, which is adequate for most general-purpose desktop computing tasks, such as word processing, web browsing, and light multimedia tasks.

* Workstations: Workstations used for 3D rendering, CAD design, video editing, and other memory-intensive applications can benefit from the high-speed data transfer provided by the DDR-266 module, ensuring smooth performance.

* Servers: The MT4LSDT864HG-133G2 is suitable for entry-level servers or workgroup servers that require moderate memory capacity and fast data access for typical enterprise applications such as file sharing, email, and basic web hosting.

* Embedded Systems: The module can be used in a range of embedded systems, including industrial control systems, network equipment, and medical devices. Its low power consumption and compact form factor make it ideal for systems that require reliable performance without a large memory footprint.

* Consumer Electronics: Devices such as set-top boxes, home theater systems, and portable media players that require moderate memory capabilities can benefit from the MT4LSDT864HG-133G2’s combination of low power consumption and high-speed performance.

* Networking Equipment: The memory module can be used in networking equipment such as routers, switches, and gateways, where high-speed memory is required to handle network processing tasks and ensure efficient communication.

## Conclusion

The Micron Technology MT4LSDT864HG-133G2 is a high-performance DDR SDRAM module that offers excellent memory capabilities for a wide range of computing and embedded systems applications. With its DDR-266 data rate, 512MB capacity, low power consumption, and reliable performance, it is well-suited for use in desktop computers, workstations, servers, and embedded systems. Its wide temperature range, low operating voltage, and high-speed data transfer make it an ideal choice for applications that require efficient and stable memory performance. Whether used in general-purpose computing or specialized embedded applications, the MT4LSDT864HG-133G2 provides a reliable, cost-effective memory solution that enhances system performance while maintaining energy efficiency.
MT4LSDT864HG-133G2 Compare Parts
  • MT4LSDT864HG-133G2 vs MT4JSF6464HY-1G4B1
  • MT4LSDT864HG-133G2 vs MT4HTF6464HZ-667H1
  • MT4LSDT864HG-133G2 vs MT4HTF6464AY-667E1
  • MT4LSDT864HG-133G2 vs MT4HTF6464HY-667E1
  • MT4LSDT864HG-133G2 vs MT4HTF3264HY-667D3
  • MT4LSDT864HG-133G2 vs MT4HTF3264HY-53ED3
  • MT4LSDT864HG-133G2 vs MT4HTF3264HY-53EB4
  • MT4LSDT864HG-133G2 vs MT4HTF3264AY-53EB2
  • MT4LSDT864HG-133G2 vs MT4HTF3264AY-53EB1
  • MT4LSDT864HG-133G2 vs MT4VDDT3264HY-40BF2
  • MT4LSDT864HG-133G2 vs MT4HTF3264AY-40EB1
  • MT4LSDT864HG-133G2 vs MT4VDDT3264HG-335F2
  • MT4LSDT864HG-133G2 vs MT4VDDT3264HY-335F2
  • MT4LSDT864HG-133G2 vs MT4VDDT1664HY-335F3
  • MT4LSDT864HG-133G2 vs MT4VDDT3264AY-40BF1
  • MT4LSDT864HG-133G2 vs MT4LSDT864HY-133G2
  • MT4LSDT864HG-133G2 vs MT4LSDT864HG-13EG2
  • MT4LSDT864HG-133G2 vs MT4LSDT464HG-133G4
  • MT4LSDT864HG-133G2 vs MT4LSDT1664HG-13ED1
  • MT4LSDT864HG-133G2 vs MT4LSDT1664HG-133D1
  • MT4LSDT864HG-133G2 vs MT4LSDT1664AY-133D1
  • MT4LSDT864HG-133G2 vs MT4LSDT1664HY-13ED1
  • MT4LSDT864HG-133G2 vs MT4KTF25664AZ-1G9P1
  • MT4LSDT864HG-133G2 vs MT4KTF25664HZ-1G6P1
  • MT4LSDT864HG-133G2 vs MT4KTF25664HZ-1G6E2
  • MT4LSDT864HG-133G2 vs MT4KTF25664HZ-1G6E1
  • MT4LSDT864HG-133G2 vs MT4KTF25664AZ-1G6E1
  • MT4LSDT864HG-133G2 vs MT4KTF12864HZ-1G6K1
  • MT4LSDT864HG-133G2 vs MT4JTF25664HZ-1G6E1
  • MT4LSDT864HG-133G2 vs MT4JTF25664AZ-1G6E1
  • MT4LSDT864HG-133G2 vs MT4JTF12864AZ-1G4D1
  • MT4LSDT864HG-133G2 vs MT4JSF12864HZ-1G4D1
  • MT4LSDT864HG-133G2 vs MT4HTF6464HZ-800H1
  • MT4LSDT864HG-133G2 vs MT4HTF3264HZ-800G1
  • MT4LSDT864HG-133G2 vs MT42L128M32D1TJ-25 IT:A
  • MT4LSDT864HG-133G2 vs MT4HTF6464AZ-667H1
  • MT4LSDT864HG-133G2 vs MT4HTF3264HZ-667G1
  • MT4LSDT864HG-133G2 vs MT4HTF3264HY-667B3
  • MT4LSDT864HG-133G2 vs MT4HTF3264HY-53EB3
  • MT4LSDT864HG-133G2 vs MT4HTF3264AY-53ED3
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.