Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ Micron Technology MT16LSDF3264HY-13EG4
MT16LSDF3264HY-13EG4
Obsolete
Memory Modules
Description:
MODULE SDRAM 256MB 144SODIMM
Manufacturer:
Micron Technology
Datasheet:
MT16LSDF3264HY-13EG4 Datasheet
History Price: Obsolete
In Stock: 32960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT16LSDF3264HY-13EG4 Specification
Specification
Part No
MT16LSDF3264HY-13EG4
Category
Memory Modules
Manufacturer
Micron Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SDRAM
Memory Size
256MB
Transfer Rate (Mb/s, MT/s, MHz)
133
Package / Case
144-SODIMM
MT16LSDF3264HY-13EG4 PDF Datasheet
MT16LSDF3264HY-13EG4 Datasheet
Click and Download: MT16LSDF3264HY-13EG4 Datasheet
MT16LSDF3264HY-13EG4 Related Parts
MT16LSDF3264HG-133G4
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT16LSDF3264HG-13EG4
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT16LSDF6464HG-133D2
Micron Technology
MODULE SDRAM 512MB 144SODIMM
MT16LSDF6464HG-13ED2
Micron Technology
MODULE SDRAM 512MB 144SODIMM
MT16LSDF6464HY-133D2
Micron Technology
MODULE SDRAM 512MB 144SODIMM
MT16LSDF6464HY-13ED2
Micron Technology
MODULE SDRAM 512MB 144SODIMM
MT16VDDF12864HG-335D2
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT18VDDF12872HG-335D1
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT16VDDF12864HY-335F2
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT18VDDF12872HY-335F1
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT16VDDF12864HY-335D2
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT16VDDF6464HG-335G2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT16LSDF3264HY-13EG4 Compare Parts
MT16LSDF3264HY-13EG4 vs MT16KTF1G64AZ-1G9P1
MT16LSDF3264HY-13EG4 vs MT16KTF1G64HZ-1G6N1
MT16LSDF3264HY-13EG4 vs MT16JSF25664HY-1G4D1
MT16LSDF3264HY-13EG4 vs MT16JSF51264HZ-1G4D1
MT16LSDF3264HY-13EG4 vs MT18JSF51272PDZ-1G4D1
MT16LSDF3264HY-13EG4 vs MT16HTF25664HZ-800H1
MT16LSDF3264HY-13EG4 vs MT16HTF25664AZ-800H1
MT16LSDF3264HY-13EG4 vs MT18HVS25672PKZ-80EH1
MT16LSDF3264HY-13EG4 vs MT18HTF12872PY-667D2
MT16LSDF3264HY-13EG4 vs MT18HTF12872PDY-667D2
MT16LSDF3264HY-13EG4 vs MT18HTF12872AY-667D4
MT16LSDF3264HY-13EG4 vs MT16HTS51264HY-667A1
MT16LSDF3264HY-13EG4 vs MT16HTS25664HY-667A1
MT16LSDF3264HY-13EG4 vs MT16HTF12864HY-667D3
MT16LSDF3264HY-13EG4 vs MT16HTF12864HY-667B3
MT16LSDF3264HY-13EG4 vs MT16HTF12864AY-667D4
MT16LSDF3264HY-13EG4 vs MT16HTF12864AY-667B3
MT16LSDF3264HY-13EG4 vs MT16HTF25664HZ-667H1
MT16LSDF3264HY-13EG4 vs MT18HTF25672PY-667E1
MT16LSDF3264HY-13EG4 vs MT16HTF25664AY-667E1
MT16LSDF3264HY-13EG4 vs MT16HTF25664HY-667E1
MT16LSDF3264HY-13EG4 vs MT18HTF6472AY-53EB2
MT16LSDF3264HY-13EG4 vs MT18HTF12872Y-53EB3
MT16LSDF3264HY-13EG4 vs MT18HTF12872AY-53EB1
MT16LSDF3264HY-13EG4 vs MT16HTS25664HY-53EA1
MT16LSDF3264HY-13EG4 vs MT16HTF12864HY-53ED3
MT16LSDF3264HY-13EG4 vs MT16HTF12864AY-53ED4
MT16LSDF3264HY-13EG4 vs MT16HTF12864AY-53EB4
MT16LSDF3264HY-13EG4 vs MT16HTF12864AY-53EB1
MT16LSDF3264HY-13EG4 vs MT16HTF12864HY-53EB3
MT16LSDF3264HY-13EG4 vs MT18VDDF12872Y-40BJ1
MT16LSDF3264HY-13EG4 vs MT18VDDF12872HY-40BF1
MT16LSDF3264HY-13EG4 vs MT18HTF6472Y-40EB2
MT16LSDF3264HY-13EG4 vs MT18HTF6472DY-40EB2
MT16LSDF3264HY-13EG4 vs MT18HTF12872Y-40ED6
MT16LSDF3264HY-13EG4 vs MT18HTF12872Y-40EB3
MT16LSDF3264HY-13EG4 vs MT16VDDF12864HY-40BF2
MT16LSDF3264HY-13EG4 vs MT16HTF6464AY-40EB2
MT16LSDF3264HY-13EG4 vs MT16HTF12864AY-40EB3
MT16LSDF3264HY-13EG4 vs MT16HTF12864AY-40EB1
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect