MT18VDDF12872HY-335F1
MT18VDDF12872HY-335F1
Obsolete
Description:  MODULE DDR SDRAM 1GB 200SODIMM
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 42300
MT18VDDF12872HY-335F1 Specification
Specification
Part No
MT18VDDF12872HY-335F1
Category
Memory Modules
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR SDRAM
Memory Size
1GB
Transfer Rate (Mb/s, MT/s, MHz)
333
Package / Case
200-SODIMM
MT18VDDF12872HY-335F1 PDF Datasheet
MT18VDDF12872HY-335F1 Datasheet
MT18VDDF12872HY-335F1 Related Parts
MT16LSDF3264HG-133G4
MT16LSDF3264HG-133G4
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT16LSDF3264HG-13EG4
MT16LSDF3264HG-13EG4
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT16LSDF6464HG-133D2
MT16LSDF6464HG-133D2
Micron Technology
MODULE SDRAM 512MB 144SODIMM
MT16LSDF6464HG-13ED2
MT16LSDF6464HG-13ED2
Micron Technology
MODULE SDRAM 512MB 144SODIMM
MT16LSDF6464HY-133D2
MT16LSDF6464HY-133D2
Micron Technology
MODULE SDRAM 512MB 144SODIMM
MT16LSDF6464HY-13ED2
MT16LSDF6464HY-13ED2
Micron Technology
MODULE SDRAM 512MB 144SODIMM
MT16VDDF12864HG-335D2
MT16VDDF12864HG-335D2
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT18VDDF12872HG-335D1
MT18VDDF12872HG-335D1
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT16VDDF12864HY-335F2
MT16VDDF12864HY-335F2
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT16VDDF12864HY-335D2
MT16VDDF12864HY-335D2
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT16VDDF6464HG-335G2
MT16VDDF6464HG-335G2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT16VDDF6464HY-335G2
MT16VDDF6464HY-335G2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT18VDDF12872HY-335F1 Description
The Micron Technology MT18VDDF12872HY-335F1 is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random Access Memory) module designed for use in various computing applications, including servers, workstations, and high-performance computing systems. This memory module is part of Micron's extensive lineup of memory solutions, known for their reliability, efficiency, and advanced technology.

## Overview

The MT18VDDF12872HY-335F1 is a 1GB DDR2 SDRAM module that operates at a high speed, providing enhanced performance for data-intensive applications. It is designed to meet the demands of modern computing environments, offering improved bandwidth and lower power consumption compared to earlier memory technologies.

## Specifications

1. Memory Type: DDR2 SDRAM
2. Capacity: 1 GB (Gigabyte)
3. Form Factor: DIMM (Dual In-line Memory Module)
4. Data Rate: 667 MT/s (Mega Transfers per second)
5. Bus Width: 72 bits (with ECC support)
6. Memory Speed: 333 MHz (effective)
7. Voltage: 1.8V
8. CAS Latency: CL5 (Column Address Strobe Latency)
9. Rank: Dual Rank
10. Configuration: 128M x 72
11. Operating Temperature Range: Commercial (0°C to 85°C)
12. Package Type: 240-pin DIMM

## Key Features

- High Performance: The MT18VDDF12872HY-335F1 operates at a data rate of 667 MT/s, providing fast data transfer speeds that are essential for high-performance applications.
- Error Correction Code (ECC): The module supports ECC, which enhances data integrity by detecting and correcting single-bit errors, making it suitable for mission-critical applications where reliability is paramount.
- Low Power Consumption: Operating at a voltage of 1.8V, this DDR2 module is designed to consume less power compared to older DDR technologies, contributing to energy efficiency in computing systems.
- Dual Rank Configuration: The dual rank design allows for increased memory capacity and improved performance by enabling better memory interleaving.
- Compatibility: The MT18VDDF12872HY-335F1 is compatible with a wide range of motherboards that support DDR2 memory, making it a versatile choice for system upgrades.

## Applications

The Micron MT18VDDF12872HY-335F1 DDR2 SDRAM module is suitable for various applications, including:

- Servers: Ideal for use in server environments where high reliability and performance are critical for handling large volumes of data and multiple simultaneous users.
- Workstations: Suitable for high-performance workstations used in graphic design, video editing, and other resource-intensive tasks that require fast memory access.
- Networking Equipment: Can be utilized in networking devices that require efficient data processing and low latency.
- Embedded Systems: Useful in embedded applications where space and power efficiency are important considerations.

## Conclusion

The Micron Technology MT18VDDF12872HY-335F1 DDR2 SDRAM module is a reliable and efficient memory solution designed to meet the demands of modern computing environments. With its high performance, low power consumption, and support for ECC, it is well-suited for a variety of applications, including servers, workstations, and networking equipment. The module's compatibility and advanced features make it an excellent choice for engineers and system designers looking to enhance the performance and reliability of their systems. Whether in enterprise environments or high-performance computing applications, the MT18VDDF12872HY-335F1 provides the necessary performance and reliability to meet today's computing challenges.
MT18VDDF12872HY-335F1 Compare Parts
  • MT18VDDF12872HY-335F1 vs MT16KTF1G64AZ-1G9P1
  • MT18VDDF12872HY-335F1 vs MT16KTF1G64HZ-1G6N1
  • MT18VDDF12872HY-335F1 vs MT16JSF25664HY-1G4D1
  • MT18VDDF12872HY-335F1 vs MT16JSF51264HZ-1G4D1
  • MT18VDDF12872HY-335F1 vs MT18JSF51272PDZ-1G4D1
  • MT18VDDF12872HY-335F1 vs MT16HTF25664HZ-800H1
  • MT18VDDF12872HY-335F1 vs MT16HTF25664AZ-800H1
  • MT18VDDF12872HY-335F1 vs MT18HVS25672PKZ-80EH1
  • MT18VDDF12872HY-335F1 vs MT18HTF12872PY-667D2
  • MT18VDDF12872HY-335F1 vs MT18HTF12872PDY-667D2
  • MT18VDDF12872HY-335F1 vs MT18HTF12872AY-667D4
  • MT18VDDF12872HY-335F1 vs MT16HTS51264HY-667A1
  • MT18VDDF12872HY-335F1 vs MT16HTS25664HY-667A1
  • MT18VDDF12872HY-335F1 vs MT16HTF12864HY-667D3
  • MT18VDDF12872HY-335F1 vs MT16HTF12864HY-667B3
  • MT18VDDF12872HY-335F1 vs MT16HTF12864AY-667D4
  • MT18VDDF12872HY-335F1 vs MT16HTF12864AY-667B3
  • MT18VDDF12872HY-335F1 vs MT16HTF25664HZ-667H1
  • MT18VDDF12872HY-335F1 vs MT18HTF25672PY-667E1
  • MT18VDDF12872HY-335F1 vs MT16HTF25664AY-667E1
  • MT18VDDF12872HY-335F1 vs MT16HTF25664HY-667E1
  • MT18VDDF12872HY-335F1 vs MT18HTF6472AY-53EB2
  • MT18VDDF12872HY-335F1 vs MT18HTF12872Y-53EB3
  • MT18VDDF12872HY-335F1 vs MT18HTF12872AY-53EB1
  • MT18VDDF12872HY-335F1 vs MT16HTS25664HY-53EA1
  • MT18VDDF12872HY-335F1 vs MT16HTF12864HY-53ED3
  • MT18VDDF12872HY-335F1 vs MT16HTF12864AY-53ED4
  • MT18VDDF12872HY-335F1 vs MT16HTF12864AY-53EB4
  • MT18VDDF12872HY-335F1 vs MT16HTF12864AY-53EB1
  • MT18VDDF12872HY-335F1 vs MT16HTF12864HY-53EB3
  • MT18VDDF12872HY-335F1 vs MT18VDDF12872Y-40BJ1
  • MT18VDDF12872HY-335F1 vs MT18VDDF12872HY-40BF1
  • MT18VDDF12872HY-335F1 vs MT18HTF6472Y-40EB2
  • MT18VDDF12872HY-335F1 vs MT18HTF6472DY-40EB2
  • MT18VDDF12872HY-335F1 vs MT18HTF12872Y-40ED6
  • MT18VDDF12872HY-335F1 vs MT18HTF12872Y-40EB3
  • MT18VDDF12872HY-335F1 vs MT16VDDF12864HY-40BF2
  • MT18VDDF12872HY-335F1 vs MT16HTF6464AY-40EB2
  • MT18VDDF12872HY-335F1 vs MT16HTF12864AY-40EB3
  • MT18VDDF12872HY-335F1 vs MT16HTF12864AY-40EB1
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!