Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Flexxon FSSE120GBE-M500
FSSE120GBE-M500
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
INSPIRE MSATA SSD 120GB 3D TLC D
Manufacturer:
Flexxon
Datasheet:
FSSE120GBE-M500 Datasheet
History Price: $115.32
In Stock: 21740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSSE120GBE-M500 Specification
Specification
Part No
FSSE120GBE-M500
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Flexxon
Series
INSPIRE
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
120GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
-
FSSE120GBE-M500 Related Parts
FSSB001TBC-N500
Flexxon
SSD 1TB 2.5" TLC SATA III 5V
FSSB001TBE-M500
Flexxon
INSPIRE 2.5" SATA SSD 1TB 3D TLC
FSSB001TBE-N500
Flexxon
SSD 1TB 2.5" TLC SATA III 5V
FSSB040GTTS7-SA3-48
Flexxon
SSD 40GB 2.5" MLC SATA 5V
FSSB064GBC-N500
Flexxon
SSD 64GB 2.5" TLC SATA III 5V
FSSB064GBE-N500
Flexxon
SSD 64GB 2.5" TLC SATA III 5V
FSSB128GBC-N500
Flexxon
SSD 128GB 2.5" TLC SATA III 5V
FSSB128GBE-M500
Flexxon
INSPIRE 2.5" SATA SSD 128GB 3D T
FSSB128GBE-N500
Flexxon
SSD 128GB 2.5" TLC SATA III 5V
FSSB128GSE-M100
Flexxon
ACHIEVER 2.5" SATA SSD 128GB SLC
FSSB256GBC-N500
Flexxon
SSD 256GB 2.5" TLC SATA III 5V
FSSB256GBC-SB00
Flexxon
SSD 256GB 2.5" TLC SATA 5V
FSSE120GBE-M500 Compare Parts
FSSE120GBE-M500 vs FSSD008GSE-M100
FSSE120GBE-M500 vs FSSO480GME-M200
FSSE120GBE-M500 vs FSSO240GME-M100
FSSE120GBE-M500 vs FSSO128GMS-M100
FSSE120GBE-M500 vs FSSE004GSE-M100
FSSE120GBE-M500 vs FSSB256GBS-M500
FSSE120GBE-M500 vs FSSB001TBS-M500
FSSE120GBE-M500 vs FSSA032GSE-M200
FSSE120GBE-M500 vs FSSE256GME-M100
FSSE120GBE-M500 vs FSSE120GME-M100
FSSE120GBE-M500 vs FSSE030GME-M100
FSSE120GBE-M500 vs FSSB032GSS-M100
FSSE120GBE-M500 vs FSSB008GSE-M100
FSSE120GBE-M500 vs FSSB006GSE-M100
FSSE120GBE-M500 vs FSSD030GME-M100
FSSE120GBE-M500 vs FSSO512GBS-M500
FSSE120GBE-M500 vs FSSO256GBS-M500
FSSE120GBE-M500 vs FSSB128GBC-SB00
FSSE120GBE-M500 vs FSSB001TBC-SB00
FSSE120GBE-M500 vs FSSO512GBS-M50S
FSSE120GBE-M500 vs FSSO512GBS-M50P
FSSE120GBE-M500 vs FSSO512GBC-SB00
FSSE120GBE-M500 vs FSSO480GBC-SB00
FSSE120GBE-M500 vs FSSO256GBS-M50P
FSSE120GBE-M500 vs FSSO240GTTC7-SB3-40
FSSE120GBE-M500 vs FSSO128GME-M100
FSSE120GBE-M500 vs FSSO128GBS-M50P
FSSE120GBE-M500 vs FSSO064GTTS7-M13-23
FSSE120GBE-M500 vs FSSO001TBS-M500
FSSE120GBE-M500 vs FSSL512GBE-M500
FSSE120GBE-M500 vs FSSL256GBE-M500
FSSE120GBE-M500 vs FSSL128GBE-M500
FSSE120GBE-M500 vs FSSG064GBE-SB00
FSSE120GBE-M500 vs FSSE512GBE-M500
FSSE120GBE-M500 vs FSSE256GBE-M500
FSSE120GBE-M500 vs FSSE128GBE-M500
FSSE120GBE-M500 vs FSSE128GBC-SB00
FSSE120GBE-M500 vs FSSE064GBE-M500
FSSE120GBE-M500 vs FSSE060GME-SB00
FSSE120GBE-M500 vs FSSE032GSE-M100
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!