Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Flexxon FSSB480GBD-M900
FSSB480GBD-M900
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
INSPIRE LIT 2.5 SATA SSD 480GB 3
Manufacturer:
Flexxon
Datasheet:
FSSB480GBD-M900 Datasheet
History Price: $350
In Stock: 20130
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSSB480GBD-M900 Specification
Specification
Part No
FSSB480GBD-M900
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Flexxon
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
-
Memory Type
-
Form Factor
-
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
-
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
FSSB480GBD-M900 Related Parts
FSSB001TBC-N500
Flexxon
SSD 1TB 2.5" TLC SATA III 5V
FSSB001TBE-M500
Flexxon
INSPIRE 2.5" SATA SSD 1TB 3D TLC
FSSB001TBE-N500
Flexxon
SSD 1TB 2.5" TLC SATA III 5V
FSSB040GTTS7-SA3-48
Flexxon
SSD 40GB 2.5" MLC SATA 5V
FSSB064GBC-N500
Flexxon
SSD 64GB 2.5" TLC SATA III 5V
FSSB064GBE-N500
Flexxon
SSD 64GB 2.5" TLC SATA III 5V
FSSB128GBC-N500
Flexxon
SSD 128GB 2.5" TLC SATA III 5V
FSSB128GBE-M500
Flexxon
INSPIRE 2.5" SATA SSD 128GB 3D T
FSSB128GBE-N500
Flexxon
SSD 128GB 2.5" TLC SATA III 5V
FSSB128GSE-M100
Flexxon
ACHIEVER 2.5" SATA SSD 128GB SLC
FSSB256GBC-N500
Flexxon
SSD 256GB 2.5" TLC SATA III 5V
FSSB256GBC-SB00
Flexxon
SSD 256GB 2.5" TLC SATA 5V
FSSB480GBD-M900 Compare Parts
FSSB480GBD-M900 vs FSSD008GSE-M100
FSSB480GBD-M900 vs FSSO480GME-M200
FSSB480GBD-M900 vs FSSO240GME-M100
FSSB480GBD-M900 vs FSSO128GMS-M100
FSSB480GBD-M900 vs FSSE004GSE-M100
FSSB480GBD-M900 vs FSSB256GBS-M500
FSSB480GBD-M900 vs FSSB001TBS-M500
FSSB480GBD-M900 vs FSSA032GSE-M200
FSSB480GBD-M900 vs FSSE256GME-M100
FSSB480GBD-M900 vs FSSE120GME-M100
FSSB480GBD-M900 vs FSSE030GME-M100
FSSB480GBD-M900 vs FSSB032GSS-M100
FSSB480GBD-M900 vs FSSB008GSE-M100
FSSB480GBD-M900 vs FSSB006GSE-M100
FSSB480GBD-M900 vs FSSD030GME-M100
FSSB480GBD-M900 vs FSSO512GBS-M500
FSSB480GBD-M900 vs FSSO256GBS-M500
FSSB480GBD-M900 vs FSSB128GBC-SB00
FSSB480GBD-M900 vs FSSB001TBC-SB00
FSSB480GBD-M900 vs FSSO512GBS-M50S
FSSB480GBD-M900 vs FSSO512GBS-M50P
FSSB480GBD-M900 vs FSSO512GBC-SB00
FSSB480GBD-M900 vs FSSO480GBC-SB00
FSSB480GBD-M900 vs FSSO256GBS-M50P
FSSB480GBD-M900 vs FSSO240GTTC7-SB3-40
FSSB480GBD-M900 vs FSSO128GME-M100
FSSB480GBD-M900 vs FSSO128GBS-M50P
FSSB480GBD-M900 vs FSSO064GTTS7-M13-23
FSSB480GBD-M900 vs FSSO001TBS-M500
FSSB480GBD-M900 vs FSSL512GBE-M500
FSSB480GBD-M900 vs FSSL256GBE-M500
FSSB480GBD-M900 vs FSSL128GBE-M500
FSSB480GBD-M900 vs FSSG064GBE-SB00
FSSB480GBD-M900 vs FSSE512GBE-M500
FSSB480GBD-M900 vs FSSE256GBE-M500
FSSB480GBD-M900 vs FSSE128GBE-M500
FSSB480GBD-M900 vs FSSE128GBC-SB00
FSSB480GBD-M900 vs FSSE120GBE-M500
FSSB480GBD-M900 vs FSSE064GBE-M500
FSSB480GBD-M900 vs FSSE060GME-SB00
Customer Reviews
4.95 out of 5.00 stars from 87 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend